HAVE, Inc. HAVEFlex 2Cond Microphone Cable XLRM-XLRF 6' 20L2000-006

Description
Our high-performance 2 conductor Mic cables are handcrafted with super flexible Canare L2T2S cable, and superior Neutrik XLR connectors with chrome shells and gold contact pins. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellowat no extra charge) HAVEFlex™ LIFETIME Warranty.
Description
Our high-performance 2 conductor Mic cables are handcrafted with super flexible Canare L2T2S cable, and superior Neutrik XLR connectors with chrome shells and gold contact pins. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellowat no extra charge) HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 2Cond Microphone Cable XLRM-XLRF 6' - 20L2000-006 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 2Cond Microphone Cable XLRM-XLRF 6'
20L2000-006
HAVEFlex 2Cond Microphone Cable XLRM-XLRF 6' 20L2000-006
Our high-performance 2 conductor Mic cables are handcrafted with super flexible Canare L2T2S cable, and superior Neutrik XLR connectors with chrome shells and gold contact pins. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellowat no extra charge) HAVEFlex™ LIFETIME Warranty.

Our high-performance 2 conductor Mic cables are handcrafted with super flexible Canare L2T2S cable, and superior Neutrik XLR connectors with chrome shells and gold contact pins. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs.

  • Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise
  • Special IPE insulation
  • Shield: >94% Copper High-density TAC Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: <19.8 ohms/1000 ft.
  • Shield DC Resistance: <9.4 ohms/1000 ft.
  • Nominal Capacitance: 22.0 pF/ft
  • Nominal Impedance: 88-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik XLR connectors.
  • Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellowat no extra charge)
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20L2000-006
Product Name HAVEFlex 2Cond Microphone Cable XLRM-XLRF 6'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details