HAVE, Inc. HAVEFlex GS Insert Cable XLRF-2Ts 10' 20I05-10

Description
Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <14.7 ohms/1000 ft. Shield DC Resistance: <9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR Female to 2 Neutrik TS Phone connectors. Standard Color: Black HAVEFlex™ LIFETIME Warranty.
Description
Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <14.7 ohms/1000 ft. Shield DC Resistance: <9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR Female to 2 Neutrik TS Phone connectors. Standard Color: Black HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex GS Insert Cable XLRF-2Ts 10' - 20I05-10 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex GS Insert Cable XLRF-2Ts 10'
20I05-10
HAVEFlex GS Insert Cable XLRF-2Ts 10' 20I05-10
Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <14.7 ohms/1000 ft. Shield DC Resistance: <9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR Female to 2 Neutrik TS Phone connectors. Standard Color: Black HAVEFlex™ LIFETIME Warranty.

Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device.

  • Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response.
  • Special PE insulation offers very low capacitance and low resistance
  • Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath.
  • Chan. DC Resistance: <14.7 ohms/1000 ft.
  • Shield DC Resistance: <9.8 ohms/1000 ft.
  • Nominal Capacitance: 47.0 pF/ft at 1 KHz
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik XLR Female to 2 Neutrik TS Phone connectors.
  • Standard Color: Black
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20I05-10
Product Name HAVEFlex GS Insert Cable XLRF-2Ts 10'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6066A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,silicone rubber jacket,white,flexible
View Details
Optical Audio Cable - 1924513 - RS Components, Ltd.
Specs
Application Audio
Cable Length 49.21 ft (150 dm)
Connector Type Male
View Details
5+5 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FB11068F2-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details