HAVE, Inc. HAVEFlex GS Insert Cable XLRM-2Ts 10' 20I04-10

Description
Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <14.7 ohms/1000 ft. Shield DC Resistance: <9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR Male to 2 Neutrik TS Phone connectors. Standard Color: Black HAVEFlex™ LIFETIME Warranty.
Description
Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <14.7 ohms/1000 ft. Shield DC Resistance: <9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR Male to 2 Neutrik TS Phone connectors. Standard Color: Black HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex GS Insert Cable XLRM-2Ts 10' - 20I04-10 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex GS Insert Cable XLRM-2Ts 10'
20I04-10
HAVEFlex GS Insert Cable XLRM-2Ts 10' 20I04-10
Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <14.7 ohms/1000 ft. Shield DC Resistance: <9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR Male to 2 Neutrik TS Phone connectors. Standard Color: Black HAVEFlex™ LIFETIME Warranty.

Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device.

  • Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response.
  • Special PE insulation offers very low capacitance and low resistance
  • Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath.
  • Chan. DC Resistance: <14.7 ohms/1000 ft.
  • Shield DC Resistance: <9.8 ohms/1000 ft.
  • Nominal Capacitance: 47.0 pF/ft at 1 KHz
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik XLR Male to 2 Neutrik TS Phone connectors.
  • Standard Color: Black
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20I04-10
Product Name HAVEFlex GS Insert Cable XLRM-2Ts 10'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 062467-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details