HAVE, Inc. HAVEFlex GS Insert Cable Trs-XLRM XLRF 6' 20I03-06

Description
Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <14.7 ohms/1000 ft. Shield DC Resistance: <9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TRS Phone to 1 Neutrik XLR Male and 1 Neutrik XLR Female connectors. Standard Color: Black HAVEFlex™ LIFETIME Warranty.
Description
Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <14.7 ohms/1000 ft. Shield DC Resistance: <9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TRS Phone to 1 Neutrik XLR Male and 1 Neutrik XLR Female connectors. Standard Color: Black HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex GS Insert Cable Trs-XLRM XLRF 6' - 20I03-06 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex GS Insert Cable Trs-XLRM XLRF 6'
20I03-06
HAVEFlex GS Insert Cable Trs-XLRM XLRF 6' 20I03-06
Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <14.7 ohms/1000 ft. Shield DC Resistance: <9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TRS Phone to 1 Neutrik XLR Male and 1 Neutrik XLR Female connectors. Standard Color: Black HAVEFlex™ LIFETIME Warranty.

Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device.

  • Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response.
  • Special PE insulation offers very low capacitance and low resistance
  • Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath.
  • Chan. DC Resistance: <14.7 ohms/1000 ft.
  • Shield DC Resistance: <9.8 ohms/1000 ft.
  • Nominal Capacitance: 47.0 pF/ft at 1 KHz
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik TRS Phone to 1 Neutrik XLR Male and 1 Neutrik XLR Female connectors.
  • Standard Color: Black
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20I03-06
Product Name HAVEFlex GS Insert Cable Trs-XLRM XLRF 6'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 090644-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details