HAVE, Inc. HAVEFlex GS Insert Cable TRSF-2Ts 10' 20I02-10

Description
Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <14.7 ohms/1000 ft. Shield DC Resistance: <9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TRS Phone Female to 2 Neutrik TS Phone connectors Standard Color: Black HAVEFlex™ LIFETIME Warranty.
Description
Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <14.7 ohms/1000 ft. Shield DC Resistance: <9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TRS Phone Female to 2 Neutrik TS Phone connectors Standard Color: Black HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex GS Insert Cable TRSF-2Ts 10' - 20I02-10 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex GS Insert Cable TRSF-2Ts 10'
20I02-10
HAVEFlex GS Insert Cable TRSF-2Ts 10' 20I02-10
Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <14.7 ohms/1000 ft. Shield DC Resistance: <9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TRS Phone Female to 2 Neutrik TS Phone connectors Standard Color: Black HAVEFlex™ LIFETIME Warranty.

Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device.

  • Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response.
  • Special PE insulation offers very low capacitance and low resistance
  • Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath.
  • Chan. DC Resistance: <14.7 ohms/1000 ft.
  • Shield DC Resistance: <9.8 ohms/1000 ft.
  • Nominal Capacitance: 47.0 pF/ft at 1 KHz
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik TRS Phone Female to 2 Neutrik TS Phone connectors
  • Standard Color: Black
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20I02-10
Product Name HAVEFlex GS Insert Cable TRSF-2Ts 10'
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details