HAVE, Inc. HAVEFlex GS Insert Cable Trs-2Ts 10' 20I01-10

Description
Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <14.7 ohms/1000 ft. Shield DC Resistance: <9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TRS Phone to 2 Neutrik TS Phone connectors Standard Color: Black. Pure performance Neutrik TRS Phone to 2 Neutrik TS Phone connectors Standard Color:Black HAVEFlex™ LIFETIME Warranty.
Description
Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <14.7 ohms/1000 ft. Shield DC Resistance: <9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TRS Phone to 2 Neutrik TS Phone connectors Standard Color: Black. Pure performance Neutrik TRS Phone to 2 Neutrik TS Phone connectors Standard Color:Black HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex GS Insert Cable Trs-2Ts 10' - 20I01-10 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex GS Insert Cable Trs-2Ts 10'
20I01-10
HAVEFlex GS Insert Cable Trs-2Ts 10' 20I01-10
Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device. Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <14.7 ohms/1000 ft. Shield DC Resistance: <9.8 ohms/1000 ft. Nominal Capacitance: 47.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TRS Phone to 2 Neutrik TS Phone connectors Standard Color: Black. Pure performance Neutrik TRS Phone to 2 Neutrik TS Phone connectors Standard Color:Black HAVEFlex™ LIFETIME Warranty.

Our handy insert cables are handcrafted with super flexible Canare GS-4 cable and superior Neutrik connectors. Insert cables allow you to break into Mixing Console signal paths to add an outboard signal processor like delays, compressors, or reverbs, using just one cable that connects to the input and output of that device.

  • Conductor: 22 AWG, 50 strands of Oxygen Free Copper for flexibilityand expanded frequency response.
  • Special PE insulation offers very low capacitance and low resistance
  • Shield: >93% OFC High-density Braid and special proprietary polyvinyl carbon sheath.
  • Chan. DC Resistance: <14.7 ohms/1000 ft.
  • Shield DC Resistance: <9.8 ohms/1000 ft.
  • Nominal Capacitance: 47.0 pF/ft at 1 KHz
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik TRS Phone to 2 Neutrik TS Phone connectors
  • Standard Color: Black.
  • Pure performance Neutrik TRS Phone to 2 Neutrik TS Phone connectors
  • Standard Color:Black
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20I01-10
Product Name HAVEFlex GS Insert Cable Trs-2Ts 10'
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
D620222 - Databus Cable (1 Data Pair) - D620222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Shielding Braid; Tin-Plated Copper Braid
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Ribbon Cable, 6 Conductor, 100Ft, 28Awg, 150V, Gray; Cable Shielding Madisoncable Te Connectivity - 66F6269 - Newark, An Avnet Company
Specs
Product Category Cable Assembly
Cable Shielding No Shielding
Number of Conductors 6 #
View Details