HAVE, Inc. Flexygy Bantam TT Audio Patch Cable 4' 20FLX2016R-04NTS

Description
NEW FLEXYGY™ Bantam Patch Cable - 4' Our NEW Super Patch Cables handcrafted with FLEXYGY™ X2T2 Cable and superior performance Neutrik NP3TT patch plugs. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY panel! Interface to your panel easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC,AVP, Neutrik, Switchcraft and Re-An. The R in the part number designates RED connector backshell color. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. ShieldDC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik NP3TT Patch Plugs with RED backshell for color coding. Color: Exclusive NIGHTSHADE (bordering on stage black)
Description
NEW FLEXYGY™ Bantam Patch Cable - 4' Our NEW Super Patch Cables handcrafted with FLEXYGY™ X2T2 Cable and superior performance Neutrik NP3TT patch plugs. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY panel! Interface to your panel easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC,AVP, Neutrik, Switchcraft and Re-An. The R in the part number designates RED connector backshell color. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. ShieldDC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik NP3TT Patch Plugs with RED backshell for color coding. Color: Exclusive NIGHTSHADE (bordering on stage black)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy Bantam TT Audio Patch Cable 4'
20FLX2016R-04NTS
Flexygy Bantam TT Audio Patch Cable 4' 20FLX2016R-04NTS
NEW FLEXYGY™ Bantam Patch Cable - 4' Our NEW Super Patch Cables handcrafted with FLEXYGY™ X2T2 Cable and superior performance Neutrik NP3TT patch plugs. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY panel! Interface to your panel easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC,AVP, Neutrik, Switchcraft and Re-An. The R in the part number designates RED connector backshell color. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. ShieldDC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik NP3TT Patch Plugs with RED backshell for color coding. Color: Exclusive NIGHTSHADE (bordering on stage black)

NEW FLEXYGY™ Bantam Patch Cable - 4'
Our NEW Super Patch Cables handcrafted with FLEXYGY™ X2T2 Cable and superior performance Neutrik NP3TT patch plugs. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY panel! Interface to your panel easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC,AVP, Neutrik, Switchcraft and Re-An. The R in the part number designates RED connector backshell color.

  • Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
  • Shield: >95% Tinned Copper High-density Spiral Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: 14.3 ohms/1000 ft.
  • ShieldDC Resistance: 11 ohms/1000 ft.
  • Nominal Capacitance: 50 pF/ft
  • Nominal Impedance: 115-ohm.
  • Hand assembly with true silver solder in our own Guild Shop
  • Pure performance Neutrik NP3TT Patch Plugs with RED backshell for color coding.
  • Color: Exclusive NIGHTSHADE (bordering on stage black)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20FLX2016R-04NTS
Product Name Flexygy Bantam TT Audio Patch Cable 4'
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E61224 - CAT 5e Ethernet Cable (1 Data Pair) - E61224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
PVC & TPE Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation TPE
Cable Conductor Copper
View Details
Twisted Pair Cable - 0280113001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details