HAVE, Inc. Flexygy 2Cond Cable RCA-RCA 6' 20FLX2015-006NTS

Description
NEW FLEXYGY™ Cable RCA - RCA - 6' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Canare RCA connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect to interconnect unbalanced RCA outputs like tape recorders, VCR's and amplifiers. Also great for connecting recording equipment to distribution amplifiers, and when used in PAIRS great for HOME THEATER analog audio applications. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance:11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Canare RCA connectors. BUY IN PAIRS, FOR USE AS HOME THEATER ANALOG AUDIO INTERCONNECTS Color: Exclusive NIGHTSHADE (bordering on stage black)
Description
NEW FLEXYGY™ Cable RCA - RCA - 6' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Canare RCA connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect to interconnect unbalanced RCA outputs like tape recorders, VCR's and amplifiers. Also great for connecting recording equipment to distribution amplifiers, and when used in PAIRS great for HOME THEATER analog audio applications. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance:11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Canare RCA connectors. BUY IN PAIRS, FOR USE AS HOME THEATER ANALOG AUDIO INTERCONNECTS Color: Exclusive NIGHTSHADE (bordering on stage black)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy 2Cond Cable RCA-RCA 6'
20FLX2015-006NTS
Flexygy 2Cond Cable RCA-RCA 6' 20FLX2015-006NTS
NEW FLEXYGY™ Cable RCA - RCA - 6' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Canare RCA connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect to interconnect unbalanced RCA outputs like tape recorders, VCR's and amplifiers. Also great for connecting recording equipment to distribution amplifiers, and when used in PAIRS great for HOME THEATER analog audio applications. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance:11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Canare RCA connectors. BUY IN PAIRS, FOR USE AS HOME THEATER ANALOG AUDIO INTERCONNECTS Color: Exclusive NIGHTSHADE (bordering on stage black)

NEW FLEXYGY™ Cable RCA - RCA - 6'
Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Canare RCA connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect to interconnect unbalanced RCA outputs like tape recorders, VCR's and amplifiers. Also great for connecting recording equipment to distribution amplifiers, and when used in PAIRS great for HOME THEATER analog audio applications.

  • Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
  • Shield: >95% Tinned Copper High-density Spiral Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: 14.3 ohms/1000 ft.
  • Shield DC Resistance:11 ohms/1000 ft.
  • Nominal Capacitance: 50 pF/ft
  • Nominal Impedance: 115-ohm.
  • Hand assembly with true silver solder in our own Guild Shop
  • Pure performance Canare RCA connectors.
  • BUY IN PAIRS, FOR USE AS HOME THEATER ANALOG AUDIO INTERCONNECTS
  • Color: Exclusive NIGHTSHADE (bordering on stage black)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20FLX2015-006NTS
Product Name Flexygy 2Cond Cable RCA-RCA 6'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details