HAVE, Inc. Flexygy 2Cond Cable RCA-TS 25' 20FLX2014-025NTS

Description
NEW FLEXYGY™ Cable RCA - TS - 25' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Canare RCA and Neutrik TS Phone connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusivenightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Use to interconnect some mixers, audio processors, or connectored patch bays. Also used for other equipment with unbalanced TSinput/output to RCA input/output. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Canare RCA and Neutrik TS Phone connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)
Description
NEW FLEXYGY™ Cable RCA - TS - 25' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Canare RCA and Neutrik TS Phone connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusivenightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Use to interconnect some mixers, audio processors, or connectored patch bays. Also used for other equipment with unbalanced TSinput/output to RCA input/output. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Canare RCA and Neutrik TS Phone connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy 2Cond Cable RCA-TS 25'
20FLX2014-025NTS
Flexygy 2Cond Cable RCA-TS 25' 20FLX2014-025NTS
NEW FLEXYGY™ Cable RCA - TS - 25' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Canare RCA and Neutrik TS Phone connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusivenightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Use to interconnect some mixers, audio processors, or connectored patch bays. Also used for other equipment with unbalanced TSinput/output to RCA input/output. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Canare RCA and Neutrik TS Phone connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

NEW FLEXYGY™ Cable RCA - TS - 25'
Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Canare RCA and Neutrik TS Phone connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusivenightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Use to interconnect some mixers, audio processors, or connectored patch bays. Also used for other equipment with unbalanced TSinput/output to RCA input/output.

  • Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
  • Shield: >95% Tinned Copper High-density Spiral Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: 14.3 ohms/1000 ft.
  • Shield DC Resistance: 11 ohms/1000 ft.
  • Nominal Capacitance: 50 pF/ft
  • Nominal Impedance: 115-ohm.
  • Hand assembly with true silver solder in our own Guild Shop
  • Pure performance Canare RCA and Neutrik TS Phone connectors.
  • Color: Exclusive NIGHTSHADE (bordering on stage black)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20FLX2014-025NTS
Product Name Flexygy 2Cond Cable RCA-TS 25'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Motor cable - NEBM-SM12G8-E-25-Q5-LE6 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details