HAVE, Inc. Flexygy 2Cond Cable TS-TS Right Angle 15' 20FLX2013-015NTS

Description
NEW FLEXYGY™ Cable TS - TS Right Angle - 15' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik TS connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. With it's handy Right Angle TS connector, also great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output to amps, mixers, effects pedals and outboard signal processing gear. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even insub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik TS Phone connectors. (Right ANGLE on one end) Color: Exclusive NIGHTSHADE (bordering on stage black)
Description
NEW FLEXYGY™ Cable TS - TS Right Angle - 15' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik TS connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. With it's handy Right Angle TS connector, also great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output to amps, mixers, effects pedals and outboard signal processing gear. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even insub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik TS Phone connectors. (Right ANGLE on one end) Color: Exclusive NIGHTSHADE (bordering on stage black)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy 2Cond Cable TS-TS Right Angle 15'
20FLX2013-015NTS
Flexygy 2Cond Cable TS-TS Right Angle 15' 20FLX2013-015NTS
NEW FLEXYGY™ Cable TS - TS Right Angle - 15' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik TS connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. With it's handy Right Angle TS connector, also great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output to amps, mixers, effects pedals and outboard signal processing gear. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even insub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik TS Phone connectors. (Right ANGLE on one end) Color: Exclusive NIGHTSHADE (bordering on stage black)

NEW FLEXYGY™ Cable TS - TS Right Angle - 15'
Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik TS connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. With it's handy Right Angle TS connector, also great for guitars, basses, and keyboards or other instruments with unbalanced TS input/output to amps, mixers, effects pedals and outboard signal processing gear.

  • Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
  • Shield: >95% Tinned Copper High-density Spiral Braid.
  • Special compound PVC outer jacket resists cracking even insub-zero applications
  • Conductor DC Resistance: 14.3 ohms/1000 ft.
  • Shield DC Resistance: 11 ohms/1000 ft.
  • Nominal Capacitance: 50 pF/ft
  • Nominal Impedance: 115-ohm.
  • Hand assembly with true silver solder in our own Guild Shop
  • Pure performance Neutrik TS Phone connectors. (Right ANGLE on one end)
  • Color: Exclusive NIGHTSHADE (bordering on stage black)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20FLX2013-015NTS
Product Name Flexygy 2Cond Cable TS-TS Right Angle 15'
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
T12243 - Canbus Cable (1 Data Pair) - T12243 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
Twisted Pair Cable - 013187-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers