HAVE, Inc. Flexygy 2Cond Cable TS-TS 25' 20FLX2012-025NTS

Description
NEW FLEXYGY™ Cable TS - TS - 25' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TS connectors. Standard diameter cable, but FAR from standardperformance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Also used for guitars, basses, and keyboards orother instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performanceNeutrik TS Phone connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)
Description
NEW FLEXYGY™ Cable TS - TS - 25' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TS connectors. Standard diameter cable, but FAR from standardperformance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Also used for guitars, basses, and keyboards orother instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performanceNeutrik TS Phone connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy 2Cond Cable TS-TS 25'
20FLX2012-025NTS
Flexygy 2Cond Cable TS-TS 25' 20FLX2012-025NTS
NEW FLEXYGY™ Cable TS - TS - 25' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TS connectors. Standard diameter cable, but FAR from standardperformance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Also used for guitars, basses, and keyboards orother instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performanceNeutrik TS Phone connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

NEW FLEXYGY™ Cable TS - TS - 25'
Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TS connectors. Standard diameter cable, but FAR from standardperformance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Also used for guitars, basses, and keyboards orother instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear.

  • Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
  • Shield: >95% Tinned Copper High-density Spiral Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: 14.3 ohms/1000ft.
  • Shield DC Resistance: 11 ohms/1000 ft.
  • Nominal Capacitance: 50 pF/ft
  • Nominal Impedance: 115-ohm.
  • Hand assembly with true silver solder in our own Guild Shop
  • Pure performanceNeutrik TS Phone connectors.
  • Color: Exclusive NIGHTSHADE (bordering on stage black)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20FLX2012-025NTS
Product Name Flexygy 2Cond Cable TS-TS 25'
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details
E51424 - CAT 5e Ethernet Cable (Quadraxial) - E51426 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Insulation Fluoropolymer insulation
View Details
Twisted Pair & Multicore Data Cable - 349665 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details