HAVE, Inc. Flexygy 2Cond Cable TRS-TRS 15' 20FLX2011-015NTS

Description
NEW FLEXYGY™ Cable TRS - TRS - 15' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TRS connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacketlooks perfectly elegant yet unobtrusive on ANY stage! Perfect to interconnect balanced outputs and inputs of some mixers and audio processors or equipment. (These can also be used in patchbays, but werecommend our lower profile FLEXYGY™ Longframe series, 20FLX2017B or R.) Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance:115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)
Description
NEW FLEXYGY™ Cable TRS - TRS - 15' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TRS connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacketlooks perfectly elegant yet unobtrusive on ANY stage! Perfect to interconnect balanced outputs and inputs of some mixers and audio processors or equipment. (These can also be used in patchbays, but werecommend our lower profile FLEXYGY™ Longframe series, 20FLX2017B or R.) Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance:115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy 2Cond Cable TRS-TRS 15'
20FLX2011-015NTS
Flexygy 2Cond Cable TRS-TRS 15' 20FLX2011-015NTS
NEW FLEXYGY™ Cable TRS - TRS - 15' Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TRS connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacketlooks perfectly elegant yet unobtrusive on ANY stage! Perfect to interconnect balanced outputs and inputs of some mixers and audio processors or equipment. (These can also be used in patchbays, but werecommend our lower profile FLEXYGY™ Longframe series, 20FLX2017B or R.) Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance:115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

NEW FLEXYGY™ Cable TRS - TRS - 15'
Our NEW Super Cables handcrafted with FLEXYGY™ X2T2 Cable and superior Neutrik TRS connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacketlooks perfectly elegant yet unobtrusive on ANY stage! Perfect to interconnect balanced outputs and inputs of some mixers and audio processors or equipment. (These can also be used in patchbays, but werecommend our lower profile FLEXYGY™ Longframe series, 20FLX2017B or R.)

  • Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: 14.3 ohms/1000 ft.
  • Shield DC Resistance: 11 ohms/1000 ft.
  • Nominal Capacitance: 50 pF/ft
  • Nominal Impedance:115-ohm.
  • Hand assembly with true silver solder in our own Guild Shop
  • Pure performance Neutrik TRS connectors.
  • Color: Exclusive NIGHTSHADE (bordering on stage black)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20FLX2011-015NTS
Product Name Flexygy 2Cond Cable TRS-TRS 15'
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Extra Flexible Rope-lay Stranded Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
North American 1 to 26 AWG
View Details
TE-Madison IDC Flat Ribbon Cable - 26 AWG 14 Conductor - FEP - Opaque - MAD142EY00001 - Lapp Tannehill
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Silver plated copper
Cable Shielding No Shielding; Unshielded
View Details