HAVE, Inc. Flexygy 2Cond Cable XLRF-RCA 6' 20FLX2008-006NTS

Description
NEW FLEXYGY™ Mic Cable XLRF - RCA - 6' Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR and Canare RCA connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE!The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for all microphone use and great for connecting output of mics or pro equipment and mixers, to unbalanced inputs. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik XLR and Canare RCA connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)
Description
NEW FLEXYGY™ Mic Cable XLRF - RCA - 6' Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR and Canare RCA connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE!The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for all microphone use and great for connecting output of mics or pro equipment and mixers, to unbalanced inputs. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik XLR and Canare RCA connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy 2Cond Cable XLRF-RCA 6'
20FLX2008-006NTS
Flexygy 2Cond Cable XLRF-RCA 6' 20FLX2008-006NTS
NEW FLEXYGY™ Mic Cable XLRF - RCA - 6' Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR and Canare RCA connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE!The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for all microphone use and great for connecting output of mics or pro equipment and mixers, to unbalanced inputs. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik XLR and Canare RCA connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

NEW FLEXYGY™ Mic Cable XLRF - RCA - 6'
Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR and Canare RCA connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE!The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for all microphone use and great for connecting output of mics or pro equipment and mixers, to unbalanced inputs.

  • Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
  • Shield: >95% Tinned Copper High-density Spiral Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: 14.3 ohms/1000 ft.
  • Shield DC Resistance: 11 ohms/1000 ft.
  • Nominal Capacitance: 50 pF/ft
  • Nominal Impedance: 115-ohm.
  • Hand assembly with true silver solder in our own Guild Shop
  • Pure performance Neutrik XLR and Canare RCA connectors.
  • Color: Exclusive NIGHTSHADE (bordering on stage black)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20FLX2008-006NTS
Product Name Flexygy 2Cond Cable XLRF-RCA 6'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6164-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details