HAVE, Inc. Flexygy 2Cond Cable XLRM-Mini TRS 35' 20FLX2003-035NTS

Description
NEW FLEXYGY™ Mic Cable XLRM - Mini TRS - 35' Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR and Canare Mini TRS connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for all microphone use and great for connecting balanced output of equipment to balanced inputs of some mixers, audio processors that have mini TRS connectorization. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik XLR and Canare Mini TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)
Description
NEW FLEXYGY™ Mic Cable XLRM - Mini TRS - 35' Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR and Canare Mini TRS connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for all microphone use and great for connecting balanced output of equipment to balanced inputs of some mixers, audio processors that have mini TRS connectorization. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik XLR and Canare Mini TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy 2Cond Cable XLRM-Mini TRS 35'
20FLX2003-035NTS
Flexygy 2Cond Cable XLRM-Mini TRS 35' 20FLX2003-035NTS
NEW FLEXYGY™ Mic Cable XLRM - Mini TRS - 35' Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR and Canare Mini TRS connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for all microphone use and great for connecting balanced output of equipment to balanced inputs of some mixers, audio processors that have mini TRS connectorization. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure performance Neutrik XLR and Canare Mini TRS connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

NEW FLEXYGY™ Mic Cable XLRM - Mini TRS - 35'
Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR and Canare Mini TRS connectors. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for all microphone use and great for connecting balanced output of equipment to balanced inputs of some mixers, audio processors that have mini TRS connectorization.

  • Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
  • Shield: >95% Tinned Copper High-density Spiral Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: 14.3 ohms/1000 ft.
  • Shield DC Resistance: 11 ohms/1000 ft.
  • Nominal Capacitance: 50 pF/ft
  • Nominal Impedance: 115-ohm.
  • Hand assembly with true silver solder in our own Guild Shop
  • Pure performance Neutrik XLR and Canare Mini TRS connectors.
  • Color: Exclusive NIGHTSHADE (bordering on stage black)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20FLX2003-035NTS
Product Name Flexygy 2Cond Cable XLRM-Mini TRS 35'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details