HAVE, Inc. Flexygy 2Cond Cable XLRF-TRS 15' 20FLX2002-015NTS

Description
NEW FLEXYGY™ Mic Cable XLRF - TRS - 15' Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR and TRS Phone connectors. Standard diametercable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE!The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for all microphone use and great for connecting balanced output of some audio processors, mixers, and lowdensity patch bays to XLR inputs. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure Performance Neutrik XLR and Neutrik Phone Connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)
Description
NEW FLEXYGY™ Mic Cable XLRF - TRS - 15' Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR and TRS Phone connectors. Standard diametercable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE!The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for all microphone use and great for connecting balanced output of some audio processors, mixers, and lowdensity patch bays to XLR inputs. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure Performance Neutrik XLR and Neutrik Phone Connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy 2Cond Cable XLRF-TRS 15'
20FLX2002-015NTS
Flexygy 2Cond Cable XLRF-TRS 15' 20FLX2002-015NTS
NEW FLEXYGY™ Mic Cable XLRF - TRS - 15' Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR and TRS Phone connectors. Standard diametercable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE!The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for all microphone use and great for connecting balanced output of some audio processors, mixers, and lowdensity patch bays to XLR inputs. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance: 115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure Performance Neutrik XLR and Neutrik Phone Connectors. Color: Exclusive NIGHTSHADE (bordering on stage black)

NEW FLEXYGY™ Mic Cable XLRF - TRS - 15'
Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR and TRS Phone connectors. Standard diametercable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE!The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for all microphone use and great for connecting balanced output of some audio processors, mixers, and lowdensity patch bays to XLR inputs.

  • Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
  • Shield: >95% Tinned Copper High-density Spiral Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: 14.3 ohms/1000 ft.
  • Shield DC Resistance: 11 ohms/1000 ft.
  • Nominal Capacitance: 50 pF/ft
  • Nominal Impedance: 115-ohm.
  • Hand assembly with true silver solder in our own Guild Shop
  • Pure Performance Neutrik XLR and Neutrik Phone Connectors.
  • Color: Exclusive NIGHTSHADE (bordering on stage black)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20FLX2002-015NTS
Product Name Flexygy 2Cond Cable XLRF-TRS 15'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to Cable Only, Twisted Pair - 3252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details