NEW FLEXYGY™ Mic Cable XLRM - TRS - 50' Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR and TRS Phone connectors. Standard diametercable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE!The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for all microphone use and great for connecting balanced output of some audio processors, mixers, and lowdensity patch bays to XLR inputs.
Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
Shield: >95% Tinned Copper High-density Spiral Braid.
Special compound PVC outer jacket resists cracking even in sub-zero applications
Conductor DC Resistance: 14.3 ohms/1000 ft.
Shield DC Resistance: 11 ohms/1000 ft.
Nominal Capacitance: 50 pF/ft
Nominal Impedance: 115-ohm.
Hand assembly with true silver solder in our own Guild Shop
Pure Performance Neutrik XLR and Neutrik Phone Connectors.
Color: Exclusive NIGHTSHADE (bordering on stage black)
NEW FLEXYGY™ Mic Cable XLRM - TRS - 50'
Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR and TRS Phone connectors. Standard diametercable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE!The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for all microphone use and great for connecting balanced output of some audio processors, mixers, and lowdensity patch bays to XLR inputs.
- Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
- Shield: >95% Tinned Copper High-density Spiral Braid.
- Special compound PVC outer jacket resists cracking even in sub-zero applications
- Conductor DC Resistance: 14.3 ohms/1000 ft.
- Shield DC Resistance: 11 ohms/1000 ft.
- Nominal Capacitance: 50 pF/ft
- Nominal Impedance: 115-ohm.
- Hand assembly with true silver solder in our own Guild Shop
- Pure Performance Neutrik XLR and Neutrik Phone Connectors.
- Color: Exclusive NIGHTSHADE (bordering on stage black)