HAVE, Inc. Flexygy 2Cond Cable B/G XLRM-XLRF 100' 20FLX2000BG-100NTS

Description
NEW FLEXYGY™ Mic Cable XLRM - XLRF BLACK & GOLD - 100' Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR connectors with black shellsand gold contact pins. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance:115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure Performance Neutrik XLR connectors Color: Exclusive NIGHTSHADE (bordering on stage black)
Description
NEW FLEXYGY™ Mic Cable XLRM - XLRF BLACK & GOLD - 100' Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR connectors with black shellsand gold contact pins. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance:115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure Performance Neutrik XLR connectors Color: Exclusive NIGHTSHADE (bordering on stage black)

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Flexygy 2Cond Cable B/G XLRM-XLRF 100'
20FLX2000BG-100NTS
Flexygy 2Cond Cable B/G XLRM-XLRF 100' 20FLX2000BG-100NTS
NEW FLEXYGY™ Mic Cable XLRM - XLRF BLACK & GOLD - 100' Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR connectors with black shellsand gold contact pins. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise Shield: >95% Tinned Copper High-density Spiral Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: 14.3 ohms/1000 ft. Shield DC Resistance: 11 ohms/1000 ft. Nominal Capacitance: 50 pF/ft Nominal Impedance:115-ohm. Hand assembly with true silver solder in our own Guild Shop Pure Performance Neutrik XLR connectors Color: Exclusive NIGHTSHADE (bordering on stage black)

NEW FLEXYGY™ Mic Cable XLRM - XLRF BLACK & GOLD - 100'
Our NEW Super Mic Cables handcrafted with FLEXYGY™ X2T2 Microphone Cable and superior Neutrik XLR connectors with black shellsand gold contact pins. Standard diameter cable, but FAR from standard performance! FLEXYGY™'s exceptional high-density TC spiral shield and 41 strand copper conductors take care of noise AND make this cable TOTALLY FLEXIBLE! The exclusive nightshade jacket looks perfectly elegant yet unobtrusive on ANY stage! Perfect for all microphone use and great for camera-mounted mics to camera mic inputs.

  • Conductors: 24 AWG, 41 strand copper for maximum flexibility and reduced handling noise
  • Shield: >95% Tinned Copper High-density Spiral Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: 14.3 ohms/1000 ft.
  • Shield DC Resistance: 11 ohms/1000 ft.
  • Nominal Capacitance: 50 pF/ft
  • Nominal Impedance:115-ohm.
  • Hand assembly with true silver solder in our own Guild Shop
  • Pure Performance Neutrik XLR connectors
  • Color: Exclusive NIGHTSHADE (bordering on stage black)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20FLX2000BG-100NTS
Product Name Flexygy 2Cond Cable B/G XLRM-XLRF 100'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 1500mm, single-end, Screw-Lok Reverse Fix - G125-FC116052-04-1500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details