HAVE, Inc. Flexygy DA88 8Ch Flat FLX DB25-XLRM 75' 20DA88FLX-DB25XP-075

Description
20DA88FLX-DB25XP-075 Flexygy 8-Channel Audio Snake, DB25 to 8-XLR Male, 75' Length Our NEW innovative DB25 8-channel snakes made with FLEXYGY FL8 FLAT cable are perfect for Pro Toolsusers and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Breakthrough design by our engineers to lay flat,stable, and out of the way. No tripping over cables! FLEXYGY 8 Snake Assemblies : run under carpets, doors and fixtures is resistant to movement, unlike regular round snake cable PERFECT for stage, auditorium, home studio, and remote truck use performance comparable to all our other proven 8 channel snakes! takes up less space on portable reels, and in wire-ways and trenches color coded for easy fast identification making leads easy to trace and easy to change FLEXYGY 8 Snake Specifications: Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire Shield: 100% Aluminum/polyester tape Lead and Cadmium Free PVC outer jacket - Meets California Prop 65 Environmental Standards! (That's veryimportant to us!) Conductor DC Resistance: less than 25-ohms/1000 ft. Nominal Capacitance: less than 25 pF/ft. between conductors. Characteristic Impedance: 60-ohm nominal Color: NIGHTSHADE
Description
20DA88FLX-DB25XP-075 Flexygy 8-Channel Audio Snake, DB25 to 8-XLR Male, 75' Length Our NEW innovative DB25 8-channel snakes made with FLEXYGY FL8 FLAT cable are perfect for Pro Toolsusers and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Breakthrough design by our engineers to lay flat,stable, and out of the way. No tripping over cables! FLEXYGY 8 Snake Assemblies : run under carpets, doors and fixtures is resistant to movement, unlike regular round snake cable PERFECT for stage, auditorium, home studio, and remote truck use performance comparable to all our other proven 8 channel snakes! takes up less space on portable reels, and in wire-ways and trenches color coded for easy fast identification making leads easy to trace and easy to change FLEXYGY 8 Snake Specifications: Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire Shield: 100% Aluminum/polyester tape Lead and Cadmium Free PVC outer jacket - Meets California Prop 65 Environmental Standards! (That's veryimportant to us!) Conductor DC Resistance: less than 25-ohms/1000 ft. Nominal Capacitance: less than 25 pF/ft. between conductors. Characteristic Impedance: 60-ohm nominal Color: NIGHTSHADE

Suppliers

Company
Product
Description
Supplier Links
Flexygy DA88 8Ch Flat FLX DB25-XLRM 75' - 20DA88FLX-DB25XP-075 - HAVE, Inc.
Hudson, NY, USA
Flexygy DA88 8Ch Flat FLX DB25-XLRM 75'
20DA88FLX-DB25XP-075
Flexygy DA88 8Ch Flat FLX DB25-XLRM 75' 20DA88FLX-DB25XP-075
20DA88FLX-DB25XP-075 Flexygy 8-Channel Audio Snake, DB25 to 8-XLR Male, 75' Length Our NEW innovative DB25 8-channel snakes made with FLEXYGY FL8 FLAT cable are perfect for Pro Toolsusers and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Breakthrough design by our engineers to lay flat,stable, and out of the way. No tripping over cables! FLEXYGY 8 Snake Assemblies : run under carpets, doors and fixtures is resistant to movement, unlike regular round snake cable PERFECT for stage, auditorium, home studio, and remote truck use performance comparable to all our other proven 8 channel snakes! takes up less space on portable reels, and in wire-ways and trenches color coded for easy fast identification making leads easy to trace and easy to change FLEXYGY 8 Snake Specifications: Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire Shield: 100% Aluminum/polyester tape Lead and Cadmium Free PVC outer jacket - Meets California Prop 65 Environmental Standards! (That's veryimportant to us!) Conductor DC Resistance: less than 25-ohms/1000 ft. Nominal Capacitance: less than 25 pF/ft. between conductors. Characteristic Impedance: 60-ohm nominal Color: NIGHTSHADE

20DA88FLX-DB25XP-075 Flexygy 8-Channel Audio Snake, DB25 to 8-XLR Male, 75' Length
Our NEW innovative DB25 8-channel snakes made with FLEXYGY FL8 FLAT cable are perfect for Pro Toolsusers and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Breakthrough design by our engineers to lay flat,stable, and out of the way. No tripping over cables!
FLEXYGY 8 Snake Assemblies :

  • run under carpets, doors and fixtures
  • is resistant to movement, unlike regular round snake cable
  • PERFECT for stage, auditorium, home studio, and remote truck use
  • performance comparable to all our other proven 8 channel snakes!
  • takes up less space on portable reels, and in wire-ways and trenches
  • color coded for easy fast identification making leads easy to trace and easy to change
    FLEXYGY 8 Snake Specifications:
  • Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire
  • Shield: 100% Aluminum/polyester tape
  • Lead and Cadmium Free PVC outer jacket - Meets California Prop 65 Environmental Standards! (That's veryimportant to us!)
  • Conductor DC Resistance: less than 25-ohms/1000 ft.
  • Nominal Capacitance: less than 25 pF/ft. between conductors.
  • Characteristic Impedance: 60-ohm nominal
  • Color: NIGHTSHADE
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20DA88FLX-DB25XP-075
Product Name Flexygy DA88 8Ch Flat FLX DB25-XLRM 75'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Standard Banana Plugs - 1005 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details