HAVE, Inc. GEPCO 8CH DB25 Audio Snake Cable 25-PIN TO 3-PIN XLR MALES 1 20DA88512-DB25XP-015

Description
20DA88512-DB25XP-015 Gepco 8-Channel Audio Snake Cable - DB25 Male to 8 - XLR Male Connectors - 15 ft What sets HAVE's premium quality DB25 8-channel snakes apart from all the rest? Hand-assembly in our own guild shop, pride of workmanship, and fantastic cable and connectors! Perfect for Pro Tools users and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Features & Specs Hand-assembly and testing in our own Guild Cable Shop Gepco GA72408GFC 24 AWG Thin Profile Multipair Cable, designed for low noise and attenuation Individually Shielded & Jacketed Pairs Pairs are numbered and color-coded for easy identification Additional Overall Foil Shield, All-weather Gep-Flex Master Jacket Conductor DC Resistance: 23.8 ohms/1000' Nominal Capacitance between conductors: 28 pF/ft. Professional heavy duty DB25 pin connectors for great contact and durability Professional quality Neutrik Male XLR connectors Available in 6, 10, 15, 20, 25, 50, 75 and 100 foot standard lengths Custom lengths are available to your specifications, please call or use our custom cable request form Configurations we make include: DB25 pin connector to DB25 connector, DB25 pin connector to (8) male XLR connectors, DB25 pin connector to (8) female XLR connectors, DB25 pin connector to (8) ¼" Stereo TRS phone plugs, DB25 pin connector to (8) ¼" TS phone plugs, DB25 pin connector to (8) RCA plugs Jacket Color: Black HAVEFlexâ„¢ LIFETIME Warranty
Description
20DA88512-DB25XP-015 Gepco 8-Channel Audio Snake Cable - DB25 Male to 8 - XLR Male Connectors - 15 ft What sets HAVE's premium quality DB25 8-channel snakes apart from all the rest? Hand-assembly in our own guild shop, pride of workmanship, and fantastic cable and connectors! Perfect for Pro Tools users and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Features & Specs Hand-assembly and testing in our own Guild Cable Shop Gepco GA72408GFC 24 AWG Thin Profile Multipair Cable, designed for low noise and attenuation Individually Shielded & Jacketed Pairs Pairs are numbered and color-coded for easy identification Additional Overall Foil Shield, All-weather Gep-Flex Master Jacket Conductor DC Resistance: 23.8 ohms/1000' Nominal Capacitance between conductors: 28 pF/ft. Professional heavy duty DB25 pin connectors for great contact and durability Professional quality Neutrik Male XLR connectors Available in 6, 10, 15, 20, 25, 50, 75 and 100 foot standard lengths Custom lengths are available to your specifications, please call or use our custom cable request form Configurations we make include: DB25 pin connector to DB25 connector, DB25 pin connector to (8) male XLR connectors, DB25 pin connector to (8) female XLR connectors, DB25 pin connector to (8) ¼" Stereo TRS phone plugs, DB25 pin connector to (8) ¼" TS phone plugs, DB25 pin connector to (8) RCA plugs Jacket Color: Black HAVEFlexâ„¢ LIFETIME Warranty

Suppliers

Company
Product
Description
Supplier Links
GEPCO 8CH DB25 Audio Snake Cable 25-PIN TO 3-PIN XLR MALES 1 - 20DA88512-DB25XP-015 - HAVE, Inc.
Hudson, NY, USA
GEPCO 8CH DB25 Audio Snake Cable 25-PIN TO 3-PIN XLR MALES 1
20DA88512-DB25XP-015
GEPCO 8CH DB25 Audio Snake Cable 25-PIN TO 3-PIN XLR MALES 1 20DA88512-DB25XP-015
20DA88512-DB25XP-015 Gepco 8-Channel Audio Snake Cable - DB25 Male to 8 - XLR Male Connectors - 15 ft What sets HAVE's premium quality DB25 8-channel snakes apart from all the rest? Hand-assembly in our own guild shop, pride of workmanship, and fantastic cable and connectors! Perfect for Pro Tools users and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Features & Specs Hand-assembly and testing in our own Guild Cable Shop Gepco GA72408GFC 24 AWG Thin Profile Multipair Cable, designed for low noise and attenuation Individually Shielded & Jacketed Pairs Pairs are numbered and color-coded for easy identification Additional Overall Foil Shield, All-weather Gep-Flex Master Jacket Conductor DC Resistance: 23.8 ohms/1000' Nominal Capacitance between conductors: 28 pF/ft. Professional heavy duty DB25 pin connectors for great contact and durability Professional quality Neutrik Male XLR connectors Available in 6, 10, 15, 20, 25, 50, 75 and 100 foot standard lengths Custom lengths are available to your specifications, please call or use our custom cable request form Configurations we make include: DB25 pin connector to DB25 connector, DB25 pin connector to (8) male XLR connectors, DB25 pin connector to (8) female XLR connectors, DB25 pin connector to (8) ¼" Stereo TRS phone plugs, DB25 pin connector to (8) ¼" TS phone plugs, DB25 pin connector to (8) RCA plugs Jacket Color: Black HAVEFlexâ„¢ LIFETIME Warranty

20DA88512-DB25XP-015 Gepco 8-Channel Audio Snake Cable - DB25 Male to 8 - XLR Male Connectors - 15 ft
What sets HAVE's premium quality DB25 8-channel snakes apart from all the rest? Hand-assembly in our own guild shop, pride of workmanship, and fantastic cable and connectors! Perfect for Pro Tools users and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs.
Features & Specs

  • Hand-assembly and testing in our own Guild Cable Shop
  • Gepco GA72408GFC 24 AWG Thin Profile Multipair Cable, designed for low noise and attenuation
  • Individually Shielded & Jacketed Pairs
  • Pairs are numbered and color-coded for easy identification
  • Additional Overall Foil Shield, All-weather Gep-Flex Master Jacket
  • Conductor DC Resistance: 23.8 ohms/1000'
  • Nominal Capacitance between conductors: 28 pF/ft.
  • Professional heavy duty DB25 pin connectors for great contact and durability
  • Professional quality Neutrik Male XLR connectors
  • Available in 6, 10, 15, 20, 25, 50, 75 and 100 foot standard lengths
  • Custom lengths are available to your specifications, please call or use our custom cable request form
  • Configurations we make include: DB25 pin connector to DB25 connector, DB25 pin connector to (8) male XLR connectors, DB25 pin connector to (8) female XLR connectors, DB25 pin connector to (8) ¼" Stereo TRS phone plugs, DB25 pin connector to (8) ¼" TS phone plugs, DB25 pin connector to (8) RCA plugs
  • Jacket Color: Black
  • HAVEFlexâ„¢ LIFETIME Warranty
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20DA88512-DB25XP-015
Product Name GEPCO 8CH DB25 Audio Snake Cable 25-PIN TO 3-PIN XLR MALES 1
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 074800-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details