HAVE, Inc. CANARE 8CH DB25 Audio Snake Cable 25-PIN TO 1/4" TS 10ft 20DA88202-DB25TS-010

Description
20DA88202-DB25-TS-01 0 - HAVEFlex 8-channel DB25 Audio Snake - DB25 to 1/4" TS - 10 ft Length What sets HAVE's premium quality DB25 8-channel snakes apart from all the rest? Hand-assembly in our own guild shop, pride of workmanship, and fantastic cable and connectors! Perfect for Pro Tools users and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Hand-assembly and testing in our own Guild Cable Shop Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable. Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification, and we number them for greater versatility. Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000' Nominal Capacitance between conductors: 23.2 pF/ft. Professional heavy duty DB25 pin connectors for great contact and durability. Professional quality Canare 1/4" TS connectors. Available in 6, 10, 15, 20, 25, 50, 75 and 100 foot standard lengths. Custom lengths are available to your specifications, please call or use our custom cable request form. Configurations we make include: DB25 pin connector to DB25 connector, DB25 pin connector to (8) male XLR connectors, DB25 pin connector to (8) female XLR connectors, DB25 pin connector to (8) ¼" Stereo TRS phone plugs, DB25 pin connector to (8) ¼" TS phone plugs, DB25 pin connector to (8) RCA plugs. Jacket Color: Black HAVEFlex™ LIFETIME Warranty.
Description
20DA88202-DB25-TS-01 0 - HAVEFlex 8-channel DB25 Audio Snake - DB25 to 1/4" TS - 10 ft Length What sets HAVE's premium quality DB25 8-channel snakes apart from all the rest? Hand-assembly in our own guild shop, pride of workmanship, and fantastic cable and connectors! Perfect for Pro Tools users and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Hand-assembly and testing in our own Guild Cable Shop Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable. Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification, and we number them for greater versatility. Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000' Nominal Capacitance between conductors: 23.2 pF/ft. Professional heavy duty DB25 pin connectors for great contact and durability. Professional quality Canare 1/4" TS connectors. Available in 6, 10, 15, 20, 25, 50, 75 and 100 foot standard lengths. Custom lengths are available to your specifications, please call or use our custom cable request form. Configurations we make include: DB25 pin connector to DB25 connector, DB25 pin connector to (8) male XLR connectors, DB25 pin connector to (8) female XLR connectors, DB25 pin connector to (8) ¼" Stereo TRS phone plugs, DB25 pin connector to (8) ¼" TS phone plugs, DB25 pin connector to (8) RCA plugs. Jacket Color: Black HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
CANARE 8CH DB25 Audio Snake Cable 25-PIN TO 1/4
Hudson, NY, USA
CANARE 8CH DB25 Audio Snake Cable 25-PIN TO 1/4" TS 10ft
20DA88202-DB25TS-010
CANARE 8CH DB25 Audio Snake Cable 25-PIN TO 1/4" TS 10ft 20DA88202-DB25TS-010
20DA88202-DB25-TS-01 0 - HAVEFlex 8-channel DB25 Audio Snake - DB25 to 1/4" TS - 10 ft Length What sets HAVE's premium quality DB25 8-channel snakes apart from all the rest? Hand-assembly in our own guild shop, pride of workmanship, and fantastic cable and connectors! Perfect for Pro Tools users and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Hand-assembly and testing in our own Guild Cable Shop Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable. Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification, and we number them for greater versatility. Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000' Nominal Capacitance between conductors: 23.2 pF/ft. Professional heavy duty DB25 pin connectors for great contact and durability. Professional quality Canare 1/4" TS connectors. Available in 6, 10, 15, 20, 25, 50, 75 and 100 foot standard lengths. Custom lengths are available to your specifications, please call or use our custom cable request form. Configurations we make include: DB25 pin connector to DB25 connector, DB25 pin connector to (8) male XLR connectors, DB25 pin connector to (8) female XLR connectors, DB25 pin connector to (8) ¼" Stereo TRS phone plugs, DB25 pin connector to (8) ¼" TS phone plugs, DB25 pin connector to (8) RCA plugs. Jacket Color: Black HAVEFlex™ LIFETIME Warranty.

20DA88202-DB25-TS-010 - HAVEFlex 8-channel DB25 Audio Snake - DB25 to 1/4" TS - 10 ft Length
What sets HAVE's premium quality DB25 8-channel snakes apart from all the rest? Hand-assembly in our own guild shop, pride of workmanship, and fantastic cable and connectors! Perfect for Pro Tools users and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs.

  • Hand-assembly and testing in our own Guild Cable Shop
  • Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable.
  • Pairs are individually shielded (100% foil) and jacketed
  • Pairs are color-coded for easy identification, and we number them for greater versatility.
  • Overall PVC jacketed for strength and durability
  • Nominal DC Resistance Conductor: 32.5 ohms/1000'
  • Nominal Capacitance between conductors: 23.2 pF/ft.
  • Professional heavy duty DB25 pin connectors for great contact and durability.
  • Professional quality Canare 1/4" TS connectors.
  • Available in 6, 10, 15, 20, 25, 50, 75 and 100 foot standard lengths.
  • Custom lengths are available to your specifications, please call or use our custom cable request form.
  • Configurations we make include: DB25 pin connector to DB25 connector, DB25 pin connector to (8) male XLR connectors, DB25 pin connector to (8) female XLR connectors, DB25 pin connector to (8) ¼" Stereo TRS phone plugs, DB25 pin connector to (8) ¼" TS phone plugs, DB25 pin connector to (8) RCA plugs.
  • Jacket Color: Black
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20DA88202-DB25TS-010
Product Name CANARE 8CH DB25 Audio Snake Cable 25-PIN TO 1/4" TS 10ft
Connector Type DB25
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12- pre-wired power cable - M12 Power - A-K4P-M12P-S-G-20M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-185-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-30-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 98.4 ft (300 dm)
View Details