HAVE, Inc. CANARE 8CH DB25 Audio Snake Cable 25-Pin D-Subs 6ft 20DA88202-DB25-006

Description
20DA88202-DB25-006 - HAVEFlex 8-channel DB25 Audio Snake - DB25 to DB2 - 6 ft Length What sets HAVE's premium quality DB25 8-channel snakes apart from all the rest? Hand-assembly in our own guild shop, pride of workmanship, and fantastic cable and connectors! Perfect for Pro Tools users and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Hand-assembly and testing in our own Guild Cable Shop Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable. Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification, and we number them for greater versatility. Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000' Nominal Capacitance between conductors: 23.2 pF/ft. Professional heavy duty DB25 pin connectors for great contact and durability. Available in 6, 10, 15, 20, 25, 50, 75 and 100 foot standard lengths. Custom lengths are available to your specifications, please call or use our custom cable request form. Configurations we make include: DB25 pin connector to DB25 connector, DB25 pin connector to (8) male XLR connectors, DB25 pin connector to (8) female XLR connectors, DB25 pin connector to (8) ¼" Stereo TRS phone plugs, DB25 pin connector to (8) ¼" TS phone plugs, DB25 pin connector to (8) RCA plugs. Jacket Color: Black HAVEFlex™ LIFETIME Warranty.
Description
20DA88202-DB25-006 - HAVEFlex 8-channel DB25 Audio Snake - DB25 to DB2 - 6 ft Length What sets HAVE's premium quality DB25 8-channel snakes apart from all the rest? Hand-assembly in our own guild shop, pride of workmanship, and fantastic cable and connectors! Perfect for Pro Tools users and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Hand-assembly and testing in our own Guild Cable Shop Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable. Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification, and we number them for greater versatility. Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000' Nominal Capacitance between conductors: 23.2 pF/ft. Professional heavy duty DB25 pin connectors for great contact and durability. Available in 6, 10, 15, 20, 25, 50, 75 and 100 foot standard lengths. Custom lengths are available to your specifications, please call or use our custom cable request form. Configurations we make include: DB25 pin connector to DB25 connector, DB25 pin connector to (8) male XLR connectors, DB25 pin connector to (8) female XLR connectors, DB25 pin connector to (8) ¼" Stereo TRS phone plugs, DB25 pin connector to (8) ¼" TS phone plugs, DB25 pin connector to (8) RCA plugs. Jacket Color: Black HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
CANARE 8CH DB25 Audio Snake Cable 25-Pin D-Subs 6ft - 20DA88202-DB25-006 - HAVE, Inc.
Hudson, NY, USA
CANARE 8CH DB25 Audio Snake Cable 25-Pin D-Subs 6ft
20DA88202-DB25-006
CANARE 8CH DB25 Audio Snake Cable 25-Pin D-Subs 6ft 20DA88202-DB25-006
20DA88202-DB25-006 - HAVEFlex 8-channel DB25 Audio Snake - DB25 to DB2 - 6 ft Length What sets HAVE's premium quality DB25 8-channel snakes apart from all the rest? Hand-assembly in our own guild shop, pride of workmanship, and fantastic cable and connectors! Perfect for Pro Tools users and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Hand-assembly and testing in our own Guild Cable Shop Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable. Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification, and we number them for greater versatility. Overall PVC jacketed for strength and durability Nominal DC Resistance Conductor: 32.5 ohms/1000' Nominal Capacitance between conductors: 23.2 pF/ft. Professional heavy duty DB25 pin connectors for great contact and durability. Available in 6, 10, 15, 20, 25, 50, 75 and 100 foot standard lengths. Custom lengths are available to your specifications, please call or use our custom cable request form. Configurations we make include: DB25 pin connector to DB25 connector, DB25 pin connector to (8) male XLR connectors, DB25 pin connector to (8) female XLR connectors, DB25 pin connector to (8) ¼" Stereo TRS phone plugs, DB25 pin connector to (8) ¼" TS phone plugs, DB25 pin connector to (8) RCA plugs. Jacket Color: Black HAVEFlex™ LIFETIME Warranty.

20DA88202-DB25-006 - HAVEFlex 8-channel DB25 Audio Snake - DB25 to DB2 - 6 ft Length
What sets HAVE's premium quality DB25 8-channel snakes apart from all the rest? Hand-assembly in our own guild shop, pride of workmanship, and fantastic cable and connectors! Perfect for Pro Tools users and for Digidesigns I/O systems and consoles. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs.

  • Hand-assembly and testing in our own Guild Cable Shop
  • Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable.
  • Pairs are individually shielded (100% foil) and jacketed
  • Pairs are color-coded for easy identification, and we number them for greater versatility.
  • Overall PVC jacketed for strength and durability
  • Nominal DC Resistance Conductor: 32.5 ohms/1000'
  • Nominal Capacitance between conductors: 23.2 pF/ft.
  • Professional heavy duty DB25 pin connectors for great contact and durability.
  • Available in 6, 10, 15, 20, 25, 50, 75 and 100 foot standard lengths.
  • Custom lengths are available to your specifications, please call or use our custom cable request form.
  • Configurations we make include: DB25 pin connector to DB25 connector, DB25 pin connector to (8) male XLR connectors, DB25 pin connector to (8) female XLR connectors, DB25 pin connector to (8) ¼" Stereo TRS phone plugs, DB25 pin connector to (8) ¼" TS phone plugs, DB25 pin connector to (8) RCA plugs.
  • Jacket Color: Black
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20DA88202-DB25-006
Product Name CANARE 8CH DB25 Audio Snake Cable 25-Pin D-Subs 6ft
Connector Type DB25
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
ZK2002-6134-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details