HAVE, Inc. Flexygy 8Ch Flat Snake FLX XLRM-TRS 10' 208SNFLX-XMTRS-010

Description
208SNFLX-XMTRS-010 Flexygy 8-Channel Audio Snake, 8 XLR Male to 8 TRS 10' Length Our new innovative FLEXYGY 8-channel FLAT snakes are great for DB25 Snake extensions and extensions for Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Breakthrough design by our engineers to lay flat, stable, and out of the way. No tripping over cables! FLEXYGY 8 Snake Assemblies : run under carpets, doors and fixtures is resistant to movement, unlike regular round snake cable PERFECT for stage, auditorium, home studio, and remote truck use performance comparable to all our other proven 8 channel snakes! takes up less space on portable reels, andin wire-ways and trenches color coded for easy fast identification making leads easy to trace and easy to change FLEXYGY 8 Snake Specifications: Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire Shield: 100% Aluminum/polyester tape Lead and Cadmium Free PVC outer jacket - Meets California Prop 65 Environmental Standards! (That's very important to us!) Conductor DC Resistance: less than 25-ohms/1000 ft. Nominal Capacitance: less than 25 pF/ft. between conductors. Characteristic Impedance: 60-ohm nominal Col
Description
208SNFLX-XMTRS-010 Flexygy 8-Channel Audio Snake, 8 XLR Male to 8 TRS 10' Length Our new innovative FLEXYGY 8-channel FLAT snakes are great for DB25 Snake extensions and extensions for Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Breakthrough design by our engineers to lay flat, stable, and out of the way. No tripping over cables! FLEXYGY 8 Snake Assemblies : run under carpets, doors and fixtures is resistant to movement, unlike regular round snake cable PERFECT for stage, auditorium, home studio, and remote truck use performance comparable to all our other proven 8 channel snakes! takes up less space on portable reels, andin wire-ways and trenches color coded for easy fast identification making leads easy to trace and easy to change FLEXYGY 8 Snake Specifications: Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire Shield: 100% Aluminum/polyester tape Lead and Cadmium Free PVC outer jacket - Meets California Prop 65 Environmental Standards! (That's very important to us!) Conductor DC Resistance: less than 25-ohms/1000 ft. Nominal Capacitance: less than 25 pF/ft. between conductors. Characteristic Impedance: 60-ohm nominal Col

Suppliers

Company
Product
Description
Supplier Links
Flexygy 8Ch Flat Snake FLX XLRM-TRS 10' - 208SNFLX-XMTRS-010 - HAVE, Inc.
Hudson, NY, USA
Flexygy 8Ch Flat Snake FLX XLRM-TRS 10'
208SNFLX-XMTRS-010
Flexygy 8Ch Flat Snake FLX XLRM-TRS 10' 208SNFLX-XMTRS-010
208SNFLX-XMTRS-010 Flexygy 8-Channel Audio Snake, 8 XLR Male to 8 TRS 10' Length Our new innovative FLEXYGY 8-channel FLAT snakes are great for DB25 Snake extensions and extensions for Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Breakthrough design by our engineers to lay flat, stable, and out of the way. No tripping over cables! FLEXYGY 8 Snake Assemblies : run under carpets, doors and fixtures is resistant to movement, unlike regular round snake cable PERFECT for stage, auditorium, home studio, and remote truck use performance comparable to all our other proven 8 channel snakes! takes up less space on portable reels, andin wire-ways and trenches color coded for easy fast identification making leads easy to trace and easy to change FLEXYGY 8 Snake Specifications: Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire Shield: 100% Aluminum/polyester tape Lead and Cadmium Free PVC outer jacket - Meets California Prop 65 Environmental Standards! (That's very important to us!) Conductor DC Resistance: less than 25-ohms/1000 ft. Nominal Capacitance: less than 25 pF/ft. between conductors. Characteristic Impedance: 60-ohm nominal Col

208SNFLX-XMTRS-010 Flexygy 8-Channel Audio Snake, 8 XLR Male to 8 TRS 10' Length
Our new innovative FLEXYGY 8-channel FLAT snakes are great for DB25 Snake extensions and extensions for Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Breakthrough design by our engineers to lay flat, stable, and out of the way. No tripping over cables!
FLEXYGY 8 Snake Assemblies :

  • run under carpets, doors and fixtures
  • is resistant to movement, unlike regular round snake cable
  • PERFECT for stage, auditorium, home studio, and remote truck use
  • performance comparable to all our other proven 8 channel snakes!
  • takes up less space on portable reels, andin wire-ways and trenches
  • color coded for easy fast identification making leads easy to trace and easy to change
    FLEXYGY 8 Snake Specifications:
  • Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire
  • Shield: 100% Aluminum/polyester tape
  • Lead and Cadmium Free PVC outer jacket - Meets California Prop 65 Environmental Standards! (That's very important to us!)
  • Conductor DC Resistance: less than 25-ohms/1000 ft.
  • Nominal Capacitance: less than 25 pF/ft. between conductors.
  • Characteristic Impedance: 60-ohm nominal
  • Col
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 208SNFLX-XMTRS-010
Product Name Flexygy 8Ch Flat Snake FLX XLRM-TRS 10'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details