208SNFLX-XMF-075 Flexygy 8-Channel Audio Snake, 8 XLR Male to 8 XLR Female, 75' Length Our new innovative FLEXYGY 8-channel FLAT snakes are great for DB25 Snake extensions and extensions for Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Breakthrough design by our engineersto lay flat, stable, and out of the way. No tripping over cables! FLEXYGY 8 Snake Assemblies :
run under carpets, doors and fixtures
is resistant to movement, unlike regular round snake cable
PERFECT for stage, auditorium, home studio, and remote truck use
performance comparable to all our other proven 8 channel snakes!
takes up less space on portable reels, and in wire-ways and trenches
color coded for easy fast identification making leads easy to trace and easy to change FLEXYGY 8 Snake Specifications:
Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire
Shield: 100% Aluminum/polyester tape
Lead and Cadmium Free PVC outer jacket - Meets California Prop 65 Environmental Standards!(That's very important to us!)
Conductor DC Resistance: less than 25-ohms/1000 ft.
Nominal Capacitance: less than 25 pF/ft. between conductors.
Characteristic Impedance: 60-ohm nominal <
208SNFLX-XMF-075 Flexygy 8-Channel Audio Snake, 8 XLR Male to 8 XLR Female, 75' Length
Our new innovative FLEXYGY 8-channel FLAT snakes are great for DB25 Snake extensions and extensions for Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Breakthrough design by our engineersto lay flat, stable, and out of the way. No tripping over cables!
FLEXYGY 8 Snake Assemblies :
- run under carpets, doors and fixtures
- is resistant to movement, unlike regular round snake cable
- PERFECT for stage, auditorium, home studio, and remote truck use
- performance comparable to all our other proven 8 channel snakes!
- takes up less space on portable reels, and in wire-ways and trenches
- color coded for easy fast identification making leads easy to trace and easy to change
FLEXYGY 8 Snake Specifications:
- Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire
- Shield: 100% Aluminum/polyester tape
- Lead and Cadmium Free PVC outer jacket - Meets California Prop 65 Environmental Standards!(That's very important to us!)
- Conductor DC Resistance: less than 25-ohms/1000 ft.
- Nominal Capacitance: less than 25 pF/ft. between conductors.
- Characteristic Impedance: 60-ohm nominal <