HAVE, Inc. Flexygy 8Ch Flat Snake FLX RCA-RCA 15' 208SNFLX-RCA-015

Description
208SNFLX-RCA-015 Flexygy 8-Channel Audio Snake, 8 RCA to 8 RCA, 15' Length Our new innovative FLEXYGY 8-channel FLAT snakes are great for DB25 Snake extensions and extensions for Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Breakthrough design by our engineers to lay flat, stable, and out of the way. No tripping over cables! FLEXYGY 8 Snake Assemblies : run under carpets, doors and fixtures is resistant to movement, unlike regular round snake cable PERFECT for stage, auditorium, home studio, and remote truck use performance comparable to all our other proven 8 channel snakes! takes up less space on portable reels, and in wire-ways and trenches color coded for easy fast identification making leads easy to trace and easy to change FLEXYGY 8 Snake Specifications: Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire Shield: 100% Aluminum/polyester tape Lead and Cadmium Free PVC outer jacket - Meets California Prop 65 Environmental Standards! (That's very important to us!) Conductor DC Resistance: less than 25-ohms/1000 ft. Nominal Capacitance: less than 25 pF/ft. between conductors. Characteristic Impedance: 60-ohm nominal Color: NI
Description
208SNFLX-RCA-015 Flexygy 8-Channel Audio Snake, 8 RCA to 8 RCA, 15' Length Our new innovative FLEXYGY 8-channel FLAT snakes are great for DB25 Snake extensions and extensions for Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Breakthrough design by our engineers to lay flat, stable, and out of the way. No tripping over cables! FLEXYGY 8 Snake Assemblies : run under carpets, doors and fixtures is resistant to movement, unlike regular round snake cable PERFECT for stage, auditorium, home studio, and remote truck use performance comparable to all our other proven 8 channel snakes! takes up less space on portable reels, and in wire-ways and trenches color coded for easy fast identification making leads easy to trace and easy to change FLEXYGY 8 Snake Specifications: Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire Shield: 100% Aluminum/polyester tape Lead and Cadmium Free PVC outer jacket - Meets California Prop 65 Environmental Standards! (That's very important to us!) Conductor DC Resistance: less than 25-ohms/1000 ft. Nominal Capacitance: less than 25 pF/ft. between conductors. Characteristic Impedance: 60-ohm nominal Color: NI

Suppliers

Company
Product
Description
Supplier Links
Flexygy 8Ch Flat Snake FLX RCA-RCA 15' - 208SNFLX-RCA-015 - HAVE, Inc.
Hudson, NY, USA
Flexygy 8Ch Flat Snake FLX RCA-RCA 15'
208SNFLX-RCA-015
Flexygy 8Ch Flat Snake FLX RCA-RCA 15' 208SNFLX-RCA-015
208SNFLX-RCA-015 Flexygy 8-Channel Audio Snake, 8 RCA to 8 RCA, 15' Length Our new innovative FLEXYGY 8-channel FLAT snakes are great for DB25 Snake extensions and extensions for Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Breakthrough design by our engineers to lay flat, stable, and out of the way. No tripping over cables! FLEXYGY 8 Snake Assemblies : run under carpets, doors and fixtures is resistant to movement, unlike regular round snake cable PERFECT for stage, auditorium, home studio, and remote truck use performance comparable to all our other proven 8 channel snakes! takes up less space on portable reels, and in wire-ways and trenches color coded for easy fast identification making leads easy to trace and easy to change FLEXYGY 8 Snake Specifications: Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire Shield: 100% Aluminum/polyester tape Lead and Cadmium Free PVC outer jacket - Meets California Prop 65 Environmental Standards! (That's very important to us!) Conductor DC Resistance: less than 25-ohms/1000 ft. Nominal Capacitance: less than 25 pF/ft. between conductors. Characteristic Impedance: 60-ohm nominal Color: NI

208SNFLX-RCA-015 Flexygy 8-Channel Audio Snake, 8 RCA to 8 RCA, 15' Length
Our new innovative FLEXYGY 8-channel FLAT snakes are great for DB25 Snake extensions and extensions for Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Breakthrough design by our engineers to lay flat, stable, and out of the way. No tripping over cables!
FLEXYGY 8 Snake Assemblies :

  • run under carpets, doors and fixtures
  • is resistant to movement, unlike regular round snake cable
  • PERFECT for stage, auditorium, home studio, and remote truck use
  • performance comparable to all our other proven 8 channel snakes!
  • takes up less space on portable reels, and in wire-ways and trenches
  • color coded for easy fast identification making leads easy to trace and easy to change
    FLEXYGY 8 Snake Specifications:
  • Conductor: 24 AWG, (7/32) bare annealed copper conductors with 24 AWG copper drain wire
  • Shield: 100% Aluminum/polyester tape
  • Lead and Cadmium Free PVC outer jacket - Meets California Prop 65 Environmental Standards! (That's very important to us!)
  • Conductor DC Resistance: less than 25-ohms/1000 ft.
  • Nominal Capacitance: less than 25 pF/ft. between conductors.
  • Characteristic Impedance: 60-ohm nominal
  • Color: NI
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 208SNFLX-RCA-015
Product Name Flexygy 8Ch Flat Snake FLX RCA-RCA 15'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details