HAVE, Inc. HAVEFlex 8Ch Snake 408 XLRM-XLRF 10' 208SN408-XMF-010

Description
8 Channel XLR Male to XLR Female, BALANCED MULTITRACK SNAKE FOR PORTABLE APPLICATIONS, MADE WITH GEPCO X-BAND CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Gepco X-Band cable, optimized for portable applications, and the other with premium Canare cable, optimized for fixed studio applications. Both series are made with the best Neutrik and Canare connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded foreasy fast identification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50', 75' 100' Belden X-Band Cable - 24 AWG Oxygen Free Stranded Copper Conductors - 8 twisted pair cable. Premium Neutrik Connectors Pairs are individually shielded (95% Braid) and jacketed. Pairs are numbered and color-coded for easy identification New G-Flex Master jacket provides durability and makes it extremely flexible and flaccid. Nominal DC Resistance Conductor:
Description
8 Channel XLR Male to XLR Female, BALANCED MULTITRACK SNAKE FOR PORTABLE APPLICATIONS, MADE WITH GEPCO X-BAND CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Gepco X-Band cable, optimized for portable applications, and the other with premium Canare cable, optimized for fixed studio applications. Both series are made with the best Neutrik and Canare connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded foreasy fast identification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50', 75' 100' Belden X-Band Cable - 24 AWG Oxygen Free Stranded Copper Conductors - 8 twisted pair cable. Premium Neutrik Connectors Pairs are individually shielded (95% Braid) and jacketed. Pairs are numbered and color-coded for easy identification New G-Flex Master jacket provides durability and makes it extremely flexible and flaccid. Nominal DC Resistance Conductor:

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 8Ch Snake 408 XLRM-XLRF 10' - 208SN408-XMF-010 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 8Ch Snake 408 XLRM-XLRF 10'
208SN408-XMF-010
HAVEFlex 8Ch Snake 408 XLRM-XLRF 10' 208SN408-XMF-010
8 Channel XLR Male to XLR Female, BALANCED MULTITRACK SNAKE FOR PORTABLE APPLICATIONS, MADE WITH GEPCO X-BAND CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Gepco X-Band cable, optimized for portable applications, and the other with premium Canare cable, optimized for fixed studio applications. Both series are made with the best Neutrik and Canare connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded foreasy fast identification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50', 75' 100' Belden X-Band Cable - 24 AWG Oxygen Free Stranded Copper Conductors - 8 twisted pair cable. Premium Neutrik Connectors Pairs are individually shielded (95% Braid) and jacketed. Pairs are numbered and color-coded for easy identification New G-Flex Master jacket provides durability and makes it extremely flexible and flaccid. Nominal DC Resistance Conductor:

8 Channel XLR Male to XLR Female, BALANCED MULTITRACK SNAKE FOR PORTABLE APPLICATIONS, MADE WITH GEPCO X-BAND CABLE
Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Gepco X-Band cable, optimized for portable applications, and the other with premium Canare cable, optimized for fixed studio applications. Both series are made with the best Neutrik and Canare connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded foreasy fast identification and bundled under one jacket making leads easy to trace and easy to change.

  • Hand-assembly and testing in our own Guild Cable Shop
  • Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users.
  • Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs.
  • Available in lengths of 6', 10', 15', 20', 25, 35', 50', 75' 100'
  • Belden X-Band Cable - 24 AWG Oxygen Free Stranded Copper Conductors - 8 twisted pair cable.
  • Premium Neutrik Connectors
  • Pairs are individually shielded (95% Braid) and jacketed.
  • Pairs are numbered and color-coded for easy identification
  • New G-Flex Master jacket provides durability and makes it extremely flexible and flaccid.
  • Nominal DC Resistance Conductor:
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 208SN408-XMF-010
Product Name HAVEFlex 8Ch Snake 408 XLRM-XLRF 10'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-10M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6080A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Audio Cable - 1368134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Type Flat Cable
Cable Length 328 ft (1000 dm)
View Details
25+25 Pos. Male DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC15005M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details