8 Channel XLR Female to â•" TS, UNBALANCED MULTITRACK SNAKE FOR PORTABLE APPLICATIONS, MADE WITH GEPCO X-BAND CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Gepco X-Band cable, optimized for portable applications, and the other with premium Canare cable, optimized for fixed studio applications. Both series are made with the best Neutrik and Canare connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change.
Hand-assembly and testing in our own Guild Cable Shop
Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users.
Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs.
Available in lengths of 6', 10', 15', 20', 25, 35', 50'
Belden X-Band Cable - 24 AWG Oxygen Free Stranded Copper Conductors - 8 twisted pair cable.
Premium Neutrik Connectors
Pairs are individually shielded (95% Braid) and jacketed.
Pairs are numbered and color-coded for easy identification
New G-Flex Master jacket provides durability and makes it extremely flexible and flaccid.
Nominal DC Resistance Conductor: 27.5 ohms/1
8 Channel XLR Female to â•" TS, UNBALANCED MULTITRACK SNAKE FOR PORTABLE APPLICATIONS, MADE WITH GEPCO X-BAND CABLE
Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Gepco X-Band cable, optimized for portable applications, and the other with premium Canare cable, optimized for fixed studio applications. Both series are made with the best Neutrik and Canare connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change.
- Hand-assembly and testing in our own Guild Cable Shop
- Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users.
- Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs.
- Available in lengths of 6', 10', 15', 20', 25, 35', 50'
- Belden X-Band Cable - 24 AWG Oxygen Free Stranded Copper Conductors - 8 twisted pair cable.
- Premium Neutrik Connectors
- Pairs are individually shielded (95% Braid) and jacketed.
- Pairs are numbered and color-coded for easy identification
- New G-Flex Master jacket provides durability and makes it extremely flexible and flaccid.
- Nominal DC Resistance Conductor: 27.5 ohms/1