HAVE, Inc. HAVEFlex 8Ch Snake 408 Ts-RCA 25' 208SN408-TSRCA-025

Description
8 Channel â•" TS to RCA, UNBALANCED MULTITRACK SNAKE FOR PORTABLE APPLICATIONS, MADE WITH GEPCO X-BAND CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Gepco X-Band cable, optimized for portable applications, and the other with premium Canare cable, optimized for fixed studio applications.Both series are made with the best Neutrik and Canare connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50' Belden X-Band Cable - 24 AWG Oxygen Free Stranded Copper Conductors - 8 twisted pair cable. Premium Neutrik and Canare Connectors Pairs are individually shielded (95% Braid) and jacketed. Pairs are numbered and color-coded for easy identification New G-Flex Master jacket provides durability and makes it extremely flexible and flaccid. Nominal DC Resistance Conductor: 27.5 oh
Description
8 Channel â•" TS to RCA, UNBALANCED MULTITRACK SNAKE FOR PORTABLE APPLICATIONS, MADE WITH GEPCO X-BAND CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Gepco X-Band cable, optimized for portable applications, and the other with premium Canare cable, optimized for fixed studio applications.Both series are made with the best Neutrik and Canare connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50' Belden X-Band Cable - 24 AWG Oxygen Free Stranded Copper Conductors - 8 twisted pair cable. Premium Neutrik and Canare Connectors Pairs are individually shielded (95% Braid) and jacketed. Pairs are numbered and color-coded for easy identification New G-Flex Master jacket provides durability and makes it extremely flexible and flaccid. Nominal DC Resistance Conductor: 27.5 oh

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
HAVEFlex 8Ch Snake 408 Ts-RCA 25'
208SN408-TSRCA-025
HAVEFlex 8Ch Snake 408 Ts-RCA 25' 208SN408-TSRCA-025
8 Channel â•" TS to RCA, UNBALANCED MULTITRACK SNAKE FOR PORTABLE APPLICATIONS, MADE WITH GEPCO X-BAND CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Gepco X-Band cable, optimized for portable applications, and the other with premium Canare cable, optimized for fixed studio applications.Both series are made with the best Neutrik and Canare connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50' Belden X-Band Cable - 24 AWG Oxygen Free Stranded Copper Conductors - 8 twisted pair cable. Premium Neutrik and Canare Connectors Pairs are individually shielded (95% Braid) and jacketed. Pairs are numbered and color-coded for easy identification New G-Flex Master jacket provides durability and makes it extremely flexible and flaccid. Nominal DC Resistance Conductor: 27.5 oh

8 Channel â•" TS to RCA, UNBALANCED MULTITRACK SNAKE FOR PORTABLE APPLICATIONS, MADE WITH GEPCO X-BAND CABLE
Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Gepco X-Band cable, optimized for portable applications, and the other with premium Canare cable, optimized for fixed studio applications.Both series are made with the best Neutrik and Canare connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change.

  • Hand-assembly and testing in our own Guild Cable Shop
  • Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users.
  • Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs.
  • Available in lengths of 6', 10', 15', 20', 25, 35', 50'
  • Belden X-Band Cable - 24 AWG Oxygen Free Stranded Copper Conductors - 8 twisted pair cable.
  • Premium Neutrik and Canare Connectors
  • Pairs are individually shielded (95% Braid) and jacketed.
  • Pairs are numbered and color-coded for easy identification
  • New G-Flex Master jacket provides durability and makes it extremely flexible and flaccid.
  • Nominal DC Resistance Conductor: 27.5 oh
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 208SN408-TSRCA-025
Product Name HAVEFlex 8Ch Snake 408 Ts-RCA 25'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Cable Assembly - 48-100G0111-1.5-0CK0042 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
System cable - 706-3057/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details