HAVE, Inc. HAVEFlex 8Ch Snake 408 Trs-Trs 25' 208SN408-TRS-025

Description
8 Channel â•" TRS to â•" TRS, BALANCED MULTITRACK SNAKE FOR PORTABLE APPLICATIONS, MADE WITH GEPCO X-BAND CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, inbalanced and unbalanced configurations. One made with premium Gepco X-Band cable, optimized for portable applications, and the other with premium Canare cable, optimized for fixed studio applications. Both series are made with the best Neutrik and Canare connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 DigidesignI/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50', 75', 100' Belden X-Band Cable - 24 AWG Oxygen Free Stranded Copper Conductors - 8 twisted pair cable. Premium Neutrik Connectors Pairs are individually shielded (95% Braid) and jacketed. Pairs are numbered and color-coded for easy identification New G-Flex Master jacket provides durability and makes it extremely flexible and flaccid. Nominal DC Resistance Conductor: 27.5
Description
8 Channel â•" TRS to â•" TRS, BALANCED MULTITRACK SNAKE FOR PORTABLE APPLICATIONS, MADE WITH GEPCO X-BAND CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, inbalanced and unbalanced configurations. One made with premium Gepco X-Band cable, optimized for portable applications, and the other with premium Canare cable, optimized for fixed studio applications. Both series are made with the best Neutrik and Canare connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 DigidesignI/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50', 75', 100' Belden X-Band Cable - 24 AWG Oxygen Free Stranded Copper Conductors - 8 twisted pair cable. Premium Neutrik Connectors Pairs are individually shielded (95% Braid) and jacketed. Pairs are numbered and color-coded for easy identification New G-Flex Master jacket provides durability and makes it extremely flexible and flaccid. Nominal DC Resistance Conductor: 27.5

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
HAVEFlex 8Ch Snake 408 Trs-Trs 25'
208SN408-TRS-025
HAVEFlex 8Ch Snake 408 Trs-Trs 25' 208SN408-TRS-025
8 Channel â•" TRS to â•" TRS, BALANCED MULTITRACK SNAKE FOR PORTABLE APPLICATIONS, MADE WITH GEPCO X-BAND CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, inbalanced and unbalanced configurations. One made with premium Gepco X-Band cable, optimized for portable applications, and the other with premium Canare cable, optimized for fixed studio applications. Both series are made with the best Neutrik and Canare connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 DigidesignI/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50', 75', 100' Belden X-Band Cable - 24 AWG Oxygen Free Stranded Copper Conductors - 8 twisted pair cable. Premium Neutrik Connectors Pairs are individually shielded (95% Braid) and jacketed. Pairs are numbered and color-coded for easy identification New G-Flex Master jacket provides durability and makes it extremely flexible and flaccid. Nominal DC Resistance Conductor: 27.5

8 Channel â•" TRS to â•" TRS, BALANCED MULTITRACK SNAKE FOR PORTABLE APPLICATIONS, MADE WITH GEPCO X-BAND CABLE
Our handcrafted 8-channel multitrack snakes are available in TWO full series, inbalanced and unbalanced configurations. One made with premium Gepco X-Band cable, optimized for portable applications, and the other with premium Canare cable, optimized for fixed studio applications. Both series are made with the best Neutrik and Canare connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change.

  • Hand-assembly and testing in our own Guild Cable Shop
  • Perfect as extensions for DB25 DigidesignI/O systems and consoles, and ProTools users.
  • Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs.
  • Available in lengths of 6', 10', 15', 20', 25, 35', 50', 75', 100'
  • Belden X-Band Cable - 24 AWG Oxygen Free Stranded Copper Conductors - 8 twisted pair cable.
  • Premium Neutrik Connectors
  • Pairs are individually shielded (95% Braid) and jacketed.
  • Pairs are numbered and color-coded for easy identification
  • New G-Flex Master jacket provides durability and makes it extremely flexible and flaccid.
  • Nominal DC Resistance Conductor: 27.5
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 208SN408-TRS-025
Product Name HAVEFlex 8Ch Snake 408 Trs-Trs 25'
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E5E1724 - Power over Ethernet Cable - E5E1724 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Insulation FEP insulation
View Details
NEWtuf® Reinforced Silicone Rubber Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Standards / Certifications FDA, USP, ISO 10993 Biocompatibility
View Details
Twisted Pair Cable - 1359313001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details