HAVE, Inc. HAVEFlex 8Ch Snake 408 RCA-RCA 25' 208SN408-RCA-025

Description
8 Channel RCA to RCA, UNBALANCED MULTITRACK SNAKE FOR PORTABLE APPLICATIONS, MADE WITH GEPCO X-BAND CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Gepco X-Band cable, optimized for portable applications, and the other with premium Canare cable, optimized for fixed studio applications. Both series are made with the best Neutrik and Canare connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fastidentification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 Digidesign I/Osystems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50' Belden X-Band Cable - 24 AWG Oxygen Free Stranded Copper Conductors - 8 twisted pair cable. Premium Canare Connectors Pairs are individually shielded (95% Braid) and jacketed. Pairs arenumbered and color-coded for easy identification New G-Flex Master jacket provides durability and makes it extremely flexible and flaccid. Nominal DC Resistance Conductor: 27.5 ohms/1000'
Description
8 Channel RCA to RCA, UNBALANCED MULTITRACK SNAKE FOR PORTABLE APPLICATIONS, MADE WITH GEPCO X-BAND CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Gepco X-Band cable, optimized for portable applications, and the other with premium Canare cable, optimized for fixed studio applications. Both series are made with the best Neutrik and Canare connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fastidentification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 Digidesign I/Osystems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50' Belden X-Band Cable - 24 AWG Oxygen Free Stranded Copper Conductors - 8 twisted pair cable. Premium Canare Connectors Pairs are individually shielded (95% Braid) and jacketed. Pairs arenumbered and color-coded for easy identification New G-Flex Master jacket provides durability and makes it extremely flexible and flaccid. Nominal DC Resistance Conductor: 27.5 ohms/1000'

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
HAVEFlex 8Ch Snake 408 RCA-RCA 25'
208SN408-RCA-025
HAVEFlex 8Ch Snake 408 RCA-RCA 25' 208SN408-RCA-025
8 Channel RCA to RCA, UNBALANCED MULTITRACK SNAKE FOR PORTABLE APPLICATIONS, MADE WITH GEPCO X-BAND CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Gepco X-Band cable, optimized for portable applications, and the other with premium Canare cable, optimized for fixed studio applications. Both series are made with the best Neutrik and Canare connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fastidentification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 Digidesign I/Osystems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50' Belden X-Band Cable - 24 AWG Oxygen Free Stranded Copper Conductors - 8 twisted pair cable. Premium Canare Connectors Pairs are individually shielded (95% Braid) and jacketed. Pairs arenumbered and color-coded for easy identification New G-Flex Master jacket provides durability and makes it extremely flexible and flaccid. Nominal DC Resistance Conductor: 27.5 ohms/1000'

8 Channel RCA to RCA, UNBALANCED MULTITRACK SNAKE FOR PORTABLE APPLICATIONS, MADE WITH GEPCO X-BAND CABLE
Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Gepco X-Band cable, optimized for portable applications, and the other with premium Canare cable, optimized for fixed studio applications. Both series are made with the best Neutrik and Canare connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fastidentification and bundled under one jacket making leads easy to trace and easy to change.

  • Hand-assembly and testing in our own Guild Cable Shop
  • Perfect as extensions for DB25 Digidesign I/Osystems and consoles, and ProTools users.
  • Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs.
  • Available in lengths of 6', 10', 15', 20', 25, 35', 50'
  • Belden X-Band Cable - 24 AWG Oxygen Free Stranded Copper Conductors - 8 twisted pair cable.
  • Premium Canare Connectors
  • Pairs are individually shielded (95% Braid) and jacketed.
  • Pairs arenumbered and color-coded for easy identification
  • New G-Flex Master jacket provides durability and makes it extremely flexible and flaccid.
  • Nominal DC Resistance Conductor: 27.5 ohms/1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 208SN408-RCA-025
Product Name HAVEFlex 8Ch Snake 408 RCA-RCA 25'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details