HAVE, Inc. HAVEFlex 8Ch Snake 202 XLRM-TS 25' 208SN202-XMTS-025

Description
8 Channel XLR Male to â•" TS, UNBALANCED MULTITRACK SNAKE FOR FIXED APPLICATIONS, MADE WITH CANARE CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Canare cable, optimized for fixed studio applications, and the other with premium Gepco X-Band cable, optimized for portable applications. Both series are made with the best Canare and Neutrik connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50' Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable. Premium Neutrik Connectors Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded foreasy identification, and we number them for greater versatility. Overall 100% coverage foil jacket between pairs and outer PVC jacket for strength and durability. Nominal DC Resistance Conduct
Description
8 Channel XLR Male to â•" TS, UNBALANCED MULTITRACK SNAKE FOR FIXED APPLICATIONS, MADE WITH CANARE CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Canare cable, optimized for fixed studio applications, and the other with premium Gepco X-Band cable, optimized for portable applications. Both series are made with the best Canare and Neutrik connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50' Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable. Premium Neutrik Connectors Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded foreasy identification, and we number them for greater versatility. Overall 100% coverage foil jacket between pairs and outer PVC jacket for strength and durability. Nominal DC Resistance Conduct

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
HAVEFlex 8Ch Snake 202 XLRM-TS 25'
208SN202-XMTS-025
HAVEFlex 8Ch Snake 202 XLRM-TS 25' 208SN202-XMTS-025
8 Channel XLR Male to â•" TS, UNBALANCED MULTITRACK SNAKE FOR FIXED APPLICATIONS, MADE WITH CANARE CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Canare cable, optimized for fixed studio applications, and the other with premium Gepco X-Band cable, optimized for portable applications. Both series are made with the best Canare and Neutrik connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50' Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable. Premium Neutrik Connectors Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded foreasy identification, and we number them for greater versatility. Overall 100% coverage foil jacket between pairs and outer PVC jacket for strength and durability. Nominal DC Resistance Conduct

8 Channel XLR Male to â•" TS, UNBALANCED MULTITRACK SNAKE FOR FIXED APPLICATIONS, MADE WITH CANARE CABLE
Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Canare cable, optimized for fixed studio applications, and the other with premium Gepco X-Band cable, optimized for portable applications. Both series are made with the best Canare and Neutrik connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change.

  • Hand-assembly and testing in our own Guild Cable Shop
  • Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users.
  • Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs.
  • Available in lengths of 6', 10', 15', 20', 25, 35', 50'
  • Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable.
  • Premium Neutrik Connectors
  • Pairs are individually shielded (100% foil) and jacketed
  • Pairs are color-coded foreasy identification, and we number them for greater versatility.
  • Overall 100% coverage foil jacket between pairs and outer PVC jacket for strength and durability.
  • Nominal DC Resistance Conduct
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 208SN202-XMTS-025
Product Name HAVEFlex 8Ch Snake 202 XLRM-TS 25'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout to 0.140″ Spade Lugs - 1007-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details