HAVE, Inc. HAVEFlex 8Ch Snake 202 XLRM-RCA 20' 208SN202-XMRCA-020

Description
8 Channel XLR Male to RCA, UNBALANCED MULTITRACK SNAKE FOR FIXED APPLICATIONS, MADE WITH CANARE CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Canare cable, optimized for fixed studio applications, and the other with premium Gepco X-Band cable, optimized for portable applications. Bothseries are made with the best Canare and Neutrik connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50' Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable. Premium Neutrik and Canare Connectors Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification, and we number them for greater versatility. Overall 100% coverage foil jacket between pairs and outer PVC jacket for strength and durability. Nominal DC Resistanc
Description
8 Channel XLR Male to RCA, UNBALANCED MULTITRACK SNAKE FOR FIXED APPLICATIONS, MADE WITH CANARE CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Canare cable, optimized for fixed studio applications, and the other with premium Gepco X-Band cable, optimized for portable applications. Bothseries are made with the best Canare and Neutrik connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50' Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable. Premium Neutrik and Canare Connectors Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification, and we number them for greater versatility. Overall 100% coverage foil jacket between pairs and outer PVC jacket for strength and durability. Nominal DC Resistanc

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
HAVEFlex 8Ch Snake 202 XLRM-RCA 20'
208SN202-XMRCA-020
HAVEFlex 8Ch Snake 202 XLRM-RCA 20' 208SN202-XMRCA-020
8 Channel XLR Male to RCA, UNBALANCED MULTITRACK SNAKE FOR FIXED APPLICATIONS, MADE WITH CANARE CABLE Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Canare cable, optimized for fixed studio applications, and the other with premium Gepco X-Band cable, optimized for portable applications. Bothseries are made with the best Canare and Neutrik connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change. Hand-assembly and testing in our own Guild Cable Shop Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users. Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs. Available in lengths of 6', 10', 15', 20', 25, 35', 50' Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable. Premium Neutrik and Canare Connectors Pairs are individually shielded (100% foil) and jacketed Pairs are color-coded for easy identification, and we number them for greater versatility. Overall 100% coverage foil jacket between pairs and outer PVC jacket for strength and durability. Nominal DC Resistanc

8 Channel XLR Male to RCA, UNBALANCED MULTITRACK SNAKE FOR FIXED APPLICATIONS, MADE WITH CANARE CABLE
Our handcrafted 8-channel multitrack snakes are available in TWO full series, in balanced and unbalanced configurations. One made with premium Canare cable, optimized for fixed studio applications, and the other with premium Gepco X-Band cable, optimized for portable applications. Bothseries are made with the best Canare and Neutrik connectors. No more jumbles of multitrack cables, and great for DB25 Snake Extensions. HAVEFlex™ Multitrack Snakes are color coded for easy fast identification and bundled under one jacket making leads easy to trace and easy to change.

  • Hand-assembly and testing in our own Guild Cable Shop
  • Perfect as extensions for DB25 Digidesign I/O systems and consoles, and ProTools users.
  • Also great for Tascam and Fostex compatible DA-88 applications to meet all your I/O needs.
  • Available in lengths of 6', 10', 15', 20', 25, 35', 50'
  • Canare MR202-08AT - 25 AWG Stranded Copper Conductors - 8 twisted pair cable.
  • Premium Neutrik and Canare Connectors
  • Pairs are individually shielded (100% foil) and jacketed
  • Pairs are color-coded for easy identification, and we number them for greater versatility.
  • Overall 100% coverage foil jacket between pairs and outer PVC jacket for strength and durability.
  • Nominal DC Resistanc
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 208SN202-XMRCA-020
Product Name HAVEFlex 8Ch Snake 202 XLRM-RCA 20'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
ZK2002-6164-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details