HAVE, Inc. HAVEFlex Dig Snake 8Pr XLRM-XLRF 75 208DSN526-XMF-075

Description
208DSN526-XMF-075 HAVEFLEX Digital Audio Snake - 8 XLR Male to 8 XLR Female Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepcos flexible precision 5526 series digital snake cable, Neutrik XLRs and professional quality DB25 connectors. Ideal for multi-channel AES breakouts from AD/DA converters, digital mixers, or digital multi-track recorders. Other configurations including ELCO connectors are available as custom, please call with your needs! Gepco 110-ohm AES/EBU twistedpair 5526 series cable. Ends are terminated with Neutrik XLRs and or DB25 D-sub multipin connectors. series cable. XLR Male to XLR Female versions available in 4 pair and 8 pair configurations. series cable. DB25 D-Sub versions available in 8 pair configurations only. series cable. Each conductor of the twisted-pair is insulated with a low dielectric constant, gas-injected foam polyethylene or foam polypropylene insulation. series cable. Pairs are precision twisted to a tight lay with a non-conductive polyethylene filler rod, shielded, and isolated with color-coded pair jackets. series cable. Gepcos cable construction techniques lower attenuation, minimize crosstalk, and stabilizes the impedance, thereby reducing the occurrence of cable induc
Description
208DSN526-XMF-075 HAVEFLEX Digital Audio Snake - 8 XLR Male to 8 XLR Female Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepcos flexible precision 5526 series digital snake cable, Neutrik XLRs and professional quality DB25 connectors. Ideal for multi-channel AES breakouts from AD/DA converters, digital mixers, or digital multi-track recorders. Other configurations including ELCO connectors are available as custom, please call with your needs! Gepco 110-ohm AES/EBU twistedpair 5526 series cable. Ends are terminated with Neutrik XLRs and or DB25 D-sub multipin connectors. series cable. XLR Male to XLR Female versions available in 4 pair and 8 pair configurations. series cable. DB25 D-Sub versions available in 8 pair configurations only. series cable. Each conductor of the twisted-pair is insulated with a low dielectric constant, gas-injected foam polyethylene or foam polypropylene insulation. series cable. Pairs are precision twisted to a tight lay with a non-conductive polyethylene filler rod, shielded, and isolated with color-coded pair jackets. series cable. Gepcos cable construction techniques lower attenuation, minimize crosstalk, and stabilizes the impedance, thereby reducing the occurrence of cable induc

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
HAVEFlex Dig Snake 8Pr XLRM-XLRF 75
208DSN526-XMF-075
HAVEFlex Dig Snake 8Pr XLRM-XLRF 75 208DSN526-XMF-075
208DSN526-XMF-075 HAVEFLEX Digital Audio Snake - 8 XLR Male to 8 XLR Female Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepcos flexible precision 5526 series digital snake cable, Neutrik XLRs and professional quality DB25 connectors. Ideal for multi-channel AES breakouts from AD/DA converters, digital mixers, or digital multi-track recorders. Other configurations including ELCO connectors are available as custom, please call with your needs! Gepco 110-ohm AES/EBU twistedpair 5526 series cable. Ends are terminated with Neutrik XLRs and or DB25 D-sub multipin connectors. series cable. XLR Male to XLR Female versions available in 4 pair and 8 pair configurations. series cable. DB25 D-Sub versions available in 8 pair configurations only. series cable. Each conductor of the twisted-pair is insulated with a low dielectric constant, gas-injected foam polyethylene or foam polypropylene insulation. series cable. Pairs are precision twisted to a tight lay with a non-conductive polyethylene filler rod, shielded, and isolated with color-coded pair jackets. series cable. Gepcos cable construction techniques lower attenuation, minimize crosstalk, and stabilizes the impedance, thereby reducing the occurrence of cable induc

208DSN526-XMF-075 HAVEFLEX Digital Audio Snake - 8 XLR Male to 8 XLR Female
Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepcos flexible precision 5526 series digital snake cable, Neutrik XLRs and professional quality DB25 connectors. Ideal for multi-channel AES breakouts from AD/DA converters, digital mixers, or digital multi-track recorders. Other configurations including ELCO connectors are available as custom, please call with your needs!

  • Gepco 110-ohm AES/EBU twistedpair 5526 series cable.
  • Ends are terminated with Neutrik XLRs and or DB25 D-sub multipin connectors. series cable.
  • XLR Male to XLR Female versions available in 4 pair and 8 pair configurations. series cable.
  • DB25 D-Sub versions available in 8 pair configurations only. series cable.
  • Each conductor of the twisted-pair is insulated with a low dielectric constant, gas-injected foam polyethylene or foam polypropylene insulation. series cable.
  • Pairs are precision twisted to a tight lay with a non-conductive polyethylene filler rod, shielded, and isolated with color-coded pair jackets. series cable.
  • Gepcos cable construction techniques lower attenuation, minimize crosstalk, and stabilizes the impedance, thereby reducing the occurrence of cable induc
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number 208DSN526-XMF-075
Product Name HAVEFlex Dig Snake 8Pr XLRM-XLRF 75
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2075327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.1400 mm2
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Certifications UL Recognized Component Mark (US and Canadian); ISO; IEC; CSA Mark
View Details
Spiral Wrapped Tinned Copper Shielded Cable - 1660 / 1661 / 1662 / 1663 / 1664 / 1665 / 1666 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding Spiral
Cable Insulation Polyvinyl Chloride
View Details