HAVE, Inc. HAVEFlex Dig Snake 8Pr XLRM-XLRF 6 208DSN526-XMF-006

Description
208DSN526-XMF-006 HAVEFLEX Digital Audio Snake - 8 XLR Male to 8 XLR Female Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepcos flexible precision 5526 series digital snake cable, Neutrik XLRs and professional quality DB25 connectors. Ideal for multi-channel AES breakouts from AD/DA converters, digital mixers, or digital multi-track recorders. Other configurations including ELCO connectors are available as custom, please call with your needs! Gepco 110-ohm AES/EBU twistedpair 5526 series cable. Ends are terminated with Neutrik XLRs and or DB25 D-sub multipin connectors. XLR Male to XLR Female versions available in 4 pair and 8 pair configurations. DB25 D-Sub versions available in 8 pair configurations only. Each conductor of the twisted-pair is insulated with a low dielectric constant, gas-injected foam polyethylene or foam polypropylene insulation. Pairs are precision twisted to a tight lay with a non-conductive polyethylene filler rod, shielded, and isolated with color-coded pair jackets. Gepcos cable construction techniqueslower attenuation, minimize crosstalk, and stabilizes the impedance, thereby reducing the occurrence of cable induced bit-errors and jitter. EDAC multi-pin connectors are also available as a c
Description
208DSN526-XMF-006 HAVEFLEX Digital Audio Snake - 8 XLR Male to 8 XLR Female Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepcos flexible precision 5526 series digital snake cable, Neutrik XLRs and professional quality DB25 connectors. Ideal for multi-channel AES breakouts from AD/DA converters, digital mixers, or digital multi-track recorders. Other configurations including ELCO connectors are available as custom, please call with your needs! Gepco 110-ohm AES/EBU twistedpair 5526 series cable. Ends are terminated with Neutrik XLRs and or DB25 D-sub multipin connectors. XLR Male to XLR Female versions available in 4 pair and 8 pair configurations. DB25 D-Sub versions available in 8 pair configurations only. Each conductor of the twisted-pair is insulated with a low dielectric constant, gas-injected foam polyethylene or foam polypropylene insulation. Pairs are precision twisted to a tight lay with a non-conductive polyethylene filler rod, shielded, and isolated with color-coded pair jackets. Gepcos cable construction techniqueslower attenuation, minimize crosstalk, and stabilizes the impedance, thereby reducing the occurrence of cable induced bit-errors and jitter. EDAC multi-pin connectors are also available as a c

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
HAVEFlex Dig Snake 8Pr XLRM-XLRF 6
208DSN526-XMF-006
HAVEFlex Dig Snake 8Pr XLRM-XLRF 6 208DSN526-XMF-006
208DSN526-XMF-006 HAVEFLEX Digital Audio Snake - 8 XLR Male to 8 XLR Female Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepcos flexible precision 5526 series digital snake cable, Neutrik XLRs and professional quality DB25 connectors. Ideal for multi-channel AES breakouts from AD/DA converters, digital mixers, or digital multi-track recorders. Other configurations including ELCO connectors are available as custom, please call with your needs! Gepco 110-ohm AES/EBU twistedpair 5526 series cable. Ends are terminated with Neutrik XLRs and or DB25 D-sub multipin connectors. XLR Male to XLR Female versions available in 4 pair and 8 pair configurations. DB25 D-Sub versions available in 8 pair configurations only. Each conductor of the twisted-pair is insulated with a low dielectric constant, gas-injected foam polyethylene or foam polypropylene insulation. Pairs are precision twisted to a tight lay with a non-conductive polyethylene filler rod, shielded, and isolated with color-coded pair jackets. Gepcos cable construction techniqueslower attenuation, minimize crosstalk, and stabilizes the impedance, thereby reducing the occurrence of cable induced bit-errors and jitter. EDAC multi-pin connectors are also available as a c

208DSN526-XMF-006 HAVEFLEX Digital Audio Snake - 8 XLR Male to 8 XLR Female
Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepcos flexible precision 5526 series digital snake cable, Neutrik XLRs and professional quality DB25 connectors. Ideal for multi-channel AES breakouts from AD/DA converters, digital mixers, or digital multi-track recorders. Other configurations including ELCO connectors are available as custom, please call with your needs!

  • Gepco 110-ohm AES/EBU twistedpair 5526 series cable.
  • Ends are terminated with Neutrik XLRs and or DB25 D-sub multipin connectors.
  • XLR Male to XLR Female versions available in 4 pair and 8 pair configurations.
  • DB25 D-Sub versions available in 8 pair configurations only.
  • Each conductor of the twisted-pair is insulated with a low dielectric constant, gas-injected foam polyethylene or foam polypropylene insulation.
  • Pairs are precision twisted to a tight lay with a non-conductive polyethylene filler rod, shielded, and isolated with color-coded pair jackets.
  • Gepcos cable construction techniqueslower attenuation, minimize crosstalk, and stabilizes the impedance, thereby reducing the occurrence of cable induced bit-errors and jitter.
  • EDAC multi-pin connectors are also available as a c
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number 208DSN526-XMF-006
Product Name HAVEFlex Dig Snake 8Pr XLRM-XLRF 6
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Certifications UL Recognized Component Mark (US and Canadian); ISO; IEC; CSA Mark
View Details
Shielded Plastic Microphone Cable, Spiral - 1682 / 1683 / 1684 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding Braid
Cable Insulation Polyethylene
View Details
Video Converters - 630233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type HDMI
Standards / Certifications RoHS
View Details