HAVE, Inc. HAVEFlex Digital Audio Snake 8Pr DB25-4XLRM/F 10 208DSN526-DB25XMF-010

Description
208DSN526-DB25XMF-01 0 DB25 to 4 XLR Male / 4 XLR Female HAVEFLEX Digital Audio Snake Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepcos flexible precision 5526 series digital snake cable, Neutrik XLRs and professional quality DB25 connectors. Ideal for multi-channel AESbreakouts from AD/DA converters, digital mixers, or digital multi-track recorders. Other configurations including ELCO connectors are available as custom, please call with your needs! Gepco 110-ohm AES/EBU twisted pair 5526 series cable. Ends are terminated with Neutrik XLRs and or DB25 D-sub multipin connectors. DB25 connector is wired according to Tascam Digital Standard and uses American Standard 4-40 thumbscrews for mounting purposes.** XLR Male to XLR Female versions available in 4 pair and 8 pair configurations. DB25 D-Sub versions available in 8 pair configurations only. Each conductor of the twisted-pair is insulated with a low dielectric constant, gas-injected foam polyethylene or foam polypropylene insulation. Pairs are precision twisted to a tight lay with a non-conductive polyethylene filler rod, shielded, and isolated with color-coded pair jackets. Gepcos cable construction techniques lower attenuation, minimize crosstalk, and stabilizes the impedance, thereby reducing the occurrence of cable induced bit-errors and jitter. EDAC multi-pin connectors are also available as a custom order, please call! Ideal for multi-channel AES breakout from AD/DA converters, digital mixers, or digital multi-track recorders. Standard lengths of 6, 10, 15, 25, 35, 50, 75, 100 Outer jacket color: GRAY LENGTH : 10 feet ** Please specify at the time of your order if you need different wiring or Metric thumbscrews on the DB25 end**
Description
208DSN526-DB25XMF-01 0 DB25 to 4 XLR Male / 4 XLR Female HAVEFLEX Digital Audio Snake Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepcos flexible precision 5526 series digital snake cable, Neutrik XLRs and professional quality DB25 connectors. Ideal for multi-channel AESbreakouts from AD/DA converters, digital mixers, or digital multi-track recorders. Other configurations including ELCO connectors are available as custom, please call with your needs! Gepco 110-ohm AES/EBU twisted pair 5526 series cable. Ends are terminated with Neutrik XLRs and or DB25 D-sub multipin connectors. DB25 connector is wired according to Tascam Digital Standard and uses American Standard 4-40 thumbscrews for mounting purposes.** XLR Male to XLR Female versions available in 4 pair and 8 pair configurations. DB25 D-Sub versions available in 8 pair configurations only. Each conductor of the twisted-pair is insulated with a low dielectric constant, gas-injected foam polyethylene or foam polypropylene insulation. Pairs are precision twisted to a tight lay with a non-conductive polyethylene filler rod, shielded, and isolated with color-coded pair jackets. Gepcos cable construction techniques lower attenuation, minimize crosstalk, and stabilizes the impedance, thereby reducing the occurrence of cable induced bit-errors and jitter. EDAC multi-pin connectors are also available as a custom order, please call! Ideal for multi-channel AES breakout from AD/DA converters, digital mixers, or digital multi-track recorders. Standard lengths of 6, 10, 15, 25, 35, 50, 75, 100 Outer jacket color: GRAY LENGTH : 10 feet ** Please specify at the time of your order if you need different wiring or Metric thumbscrews on the DB25 end**

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Digital Audio Snake 8Pr DB25-4XLRM/F 10 - 208DSN526-DB25XMF-010 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Digital Audio Snake 8Pr DB25-4XLRM/F 10
208DSN526-DB25XMF-010
HAVEFlex Digital Audio Snake 8Pr DB25-4XLRM/F 10 208DSN526-DB25XMF-010
208DSN526-DB25XMF-01 0 DB25 to 4 XLR Male / 4 XLR Female HAVEFLEX Digital Audio Snake Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepcos flexible precision 5526 series digital snake cable, Neutrik XLRs and professional quality DB25 connectors. Ideal for multi-channel AESbreakouts from AD/DA converters, digital mixers, or digital multi-track recorders. Other configurations including ELCO connectors are available as custom, please call with your needs! Gepco 110-ohm AES/EBU twisted pair 5526 series cable. Ends are terminated with Neutrik XLRs and or DB25 D-sub multipin connectors. DB25 connector is wired according to Tascam Digital Standard and uses American Standard 4-40 thumbscrews for mounting purposes.** XLR Male to XLR Female versions available in 4 pair and 8 pair configurations. DB25 D-Sub versions available in 8 pair configurations only. Each conductor of the twisted-pair is insulated with a low dielectric constant, gas-injected foam polyethylene or foam polypropylene insulation. Pairs are precision twisted to a tight lay with a non-conductive polyethylene filler rod, shielded, and isolated with color-coded pair jackets. Gepcos cable construction techniques lower attenuation, minimize crosstalk, and stabilizes the impedance, thereby reducing the occurrence of cable induced bit-errors and jitter. EDAC multi-pin connectors are also available as a custom order, please call! Ideal for multi-channel AES breakout from AD/DA converters, digital mixers, or digital multi-track recorders. Standard lengths of 6, 10, 15, 25, 35, 50, 75, 100 Outer jacket color: GRAY LENGTH : 10 feet ** Please specify at the time of your order if you need different wiring or Metric thumbscrews on the DB25 end**

208DSN526-DB25XMF-010 DB25 to 4 XLR Male / 4 XLR Female
HAVEFLEX Digital Audio Snake
Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepcos flexible precision 5526 series digital snake cable, Neutrik XLRs and professional quality DB25 connectors. Ideal for multi-channel AESbreakouts from AD/DA converters, digital mixers, or digital multi-track recorders. Other configurations including ELCO connectors are available as custom, please call with your needs!

  • Gepco 110-ohm AES/EBU twisted pair 5526 series cable.
  • Ends are terminated with Neutrik XLRs and or DB25 D-sub multipin connectors.
  • DB25 connector is wired according to Tascam Digital Standard and uses American Standard 4-40 thumbscrews for mounting purposes.**
  • XLR Male to XLR Female versions available in 4 pair and 8 pair configurations.
  • DB25 D-Sub versions available in 8 pair configurations only.
  • Each conductor of the twisted-pair is insulated with a low dielectric constant, gas-injected foam polyethylene or foam polypropylene insulation.
  • Pairs are precision twisted to a tight lay with a non-conductive polyethylene filler rod, shielded, and isolated with color-coded pair jackets.
  • Gepcos cable construction techniques lower attenuation, minimize crosstalk, and stabilizes the impedance, thereby reducing the occurrence of cable induced bit-errors and jitter.
  • EDAC multi-pin connectors are also available as a custom order, please call!
  • Ideal for multi-channel AES breakout from AD/DA converters, digital mixers, or digital multi-track recorders.
  • Standard lengths of 6, 10, 15, 25, 35, 50, 75, 100
  • Outer jacket color: GRAY
  • LENGTH : 10 feet
    ** Please specify at the time of your order if you need different wiring or Metric thumbscrews on the DB25 end**
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number 208DSN526-DB25XMF-010
Product Name HAVEFlex Digital Audio Snake 8Pr DB25-4XLRM/F 10
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 430210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
Shielded Microphone Cable - 1884 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding Braid; Spiral
Cable Conductor Copper
View Details