208000D-015BLA HAVEFlex Gepco SPDIF Digital Audio Cable - 15 FT We handcraft our precision 75-ohm SPDIF cables with Gepco VSD2001, low-loss, low-jitter, precision impedance coax for SPDIF, or multiplexed digital audio formats. For comprehensive broadband shielding, our SPDIF cables feature a dual shield, foil and braid, to protect against both high frequency RF and EMI noise and interference. All electrical and mechanical characteristics of this cable are manufactured to precision tolerances and specifications to minimize attenuation, internal reflections, and impedance mismatches. As a result, pulse rounding, bit-errors, and jitter from the cable interconnection are minimized. And we use Canare RCA connectors for the best possible impedance match with 75-ohm coax cable. Besides SPDIF, these digital cables are also ideal for DVD Digital Audio to Dolby Digital/DTS processors or receivers, DVD players, or Digital Preamps, in HOME THEATER applications. Features and Benefits:
Made with Ultra-low Attenuation & Return Loss Gepco VSD2001 Digital Audio Cable, and Canare RCA connectors with matching flexible boots.
Gepco VDS2001 cable with 18AWG Solid Copper center conductor
95% TC Braid and 100% Foil Shields for great RF and EMI noise protection
Conductor DCR: 6.4 ohms/1000: Shield DCR: 2.8 ohms/1000ft
Application: SPDIF Digital Audio Interconnect
Application: HOME THEATER digital audio applications
Color: Black (other colors available by special order, please call or e-mail
Standard lengths of 2, 3, 6, 10, 15, 25, 35, 50, 75, 100 Feet
Custom Lengths available, please call
208000D-015BLA HAVEFlex Gepco SPDIF Digital Audio Cable - 15 FT
We handcraft our precision 75-ohm SPDIF cables with Gepco VSD2001,
low-loss, low-jitter, precision impedance coax for SPDIF, or multiplexed digital audio formats. For comprehensive broadband shielding, our SPDIF cables feature a dual shield, foil and braid, to protect against both high frequency RF and EMI noise and interference. All electrical and mechanical characteristics of this cable are manufactured to precision tolerances and specifications to minimize attenuation, internal reflections, and impedance mismatches. As a result, pulse rounding, bit-errors, and jitter from the cable interconnection are minimized. And we use Canare RCA connectors for the best possible impedance match with 75-ohm coax cable. Besides SPDIF, these digital cables are also ideal for DVD Digital Audio to Dolby Digital/DTS processors or receivers, DVD players, or Digital Preamps, in HOME THEATER applications.
Features and Benefits:
- Made with Ultra-low Attenuation & Return Loss Gepco VSD2001 Digital Audio Cable, and Canare RCA connectors with matching flexible boots.
- Gepco VDS2001 cable with 18AWG Solid Copper center conductor
- 95% TC Braid and 100% Foil Shields for great RF and EMI noise protection
- Conductor DCR: 6.4 ohms/1000: Shield DCR: 2.8 ohms/1000ft
- Application: SPDIF Digital Audio Interconnect
- Application: HOME THEATER digital audio applications
- Color: Black (other colors available by special order, please call or e-mail
- Standard lengths of 2, 3, 6, 10, 15, 25, 35, 50, 75, 100 Feet
- Custom Lengths available, please call