HAVE, Inc. HAVEFlex Starquad Cable RCA-TS 25' 207200-25

Description
Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Canare RCA and Neutrik TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI,and NO handling noise. Use to interconnect some mixers, audio processors, or connectored patch bays. Also used for other equipment with unbalanced TS input/output to RCA input/output. Conductor:21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Canare RCA and Neutrik TS Phone connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty
Description
Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Canare RCA and Neutrik TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI,and NO handling noise. Use to interconnect some mixers, audio processors, or connectored patch bays. Also used for other equipment with unbalanced TS input/output to RCA input/output. Conductor:21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Canare RCA and Neutrik TS Phone connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Starquad Cable RCA-TS 25' - 207200-25 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Starquad Cable RCA-TS 25'
207200-25
HAVEFlex Starquad Cable RCA-TS 25' 207200-25
Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Canare RCA and Neutrik TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI,and NO handling noise. Use to interconnect some mixers, audio processors, or connectored patch bays. Also used for other equipment with unbalanced TS input/output to RCA input/output. Conductor:21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Canare RCA and Neutrik TS Phone connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty

Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Canare RCA and Neutrik TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI,and NO handling noise. Use to interconnect some mixers, audio processors, or connectored patch bays. Also used for other equipment with unbalanced TS input/output to RCA input/output.

  • Conductor:21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft at 1KHz
  • Nominal Impedance: 44-ohm.
  • Great for runs over 25'
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Canare RCA and Neutrik TS Phone connectors.
  • Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge).
  • HAVEFlex™ LIFETIME Warranty
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 207200-25
Product Name HAVEFlex Starquad Cable RCA-TS 25'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details