HAVE, Inc. HAVEFlex Starquad 1/4" Patch 4' 206101R-04

Description
Our versatile Starquad Longframe (1/4") Patch cables are handcrafted with Canare L4E6S cable and superior performance Neutrik NP3TB patch plugs. Interface to your panel easily and quickly. Great foruse with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The R in the part number designates RED connector backshell color. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 44-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik NP3TT Patch Plugs with RED backshell for color coding. Standard Cable Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.
Description
Our versatile Starquad Longframe (1/4") Patch cables are handcrafted with Canare L4E6S cable and superior performance Neutrik NP3TB patch plugs. Interface to your panel easily and quickly. Great foruse with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The R in the part number designates RED connector backshell color. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 44-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik NP3TT Patch Plugs with RED backshell for color coding. Standard Cable Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Starquad 1/4
Hudson, NY, USA
HAVEFlex Starquad 1/4" Patch 4'
206101R-04
HAVEFlex Starquad 1/4" Patch 4' 206101R-04
Our versatile Starquad Longframe (1/4") Patch cables are handcrafted with Canare L4E6S cable and superior performance Neutrik NP3TB patch plugs. Interface to your panel easily and quickly. Great foruse with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The R in the part number designates RED connector backshell color. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 44-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik NP3TT Patch Plugs with RED backshell for color coding. Standard Cable Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.

Our versatile Starquad Longframe (1/4") Patch cables are handcrafted with Canare L4E6S cable and superior performance Neutrik NP3TB patch plugs. Interface to your panel easily and quickly. Great foruse with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The R in the part number designates RED connector backshell color.

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft
  • Nominal Impedance: 44-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik NP3TT Patch Plugs with RED backshell for color coding.
  • Standard Cable Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge).
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 206101R-04
Product Name HAVEFlex Starquad 1/4" Patch 4'
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables, BiHF(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to DIN EN 50363-1
Cable Conductor tinned copper strands acc. to IEC 60228, EN 60228, VDE 0295, class 5
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details