HAVE, Inc. HAVEFlex Starquad 1/4" Patch 2' 206101R-02

Description
Our versatile Starquad Longframe (1/4") Patch cables are handcrafted with Canare L4E6S cable and superior performance Neutrik NP3TB patch plugs. Interface to your panel easily and quickly. Great foruse with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The R in the part number designates RED connector backshell color. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 44-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik NP3TT Patch Plugs with RED backshell for color coding. Standard Cable Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.
Description
Our versatile Starquad Longframe (1/4") Patch cables are handcrafted with Canare L4E6S cable and superior performance Neutrik NP3TB patch plugs. Interface to your panel easily and quickly. Great foruse with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The R in the part number designates RED connector backshell color. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 44-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik NP3TT Patch Plugs with RED backshell for color coding. Standard Cable Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Starquad 1/4
Hudson, NY, USA
HAVEFlex Starquad 1/4" Patch 2'
206101R-02
HAVEFlex Starquad 1/4" Patch 2' 206101R-02
Our versatile Starquad Longframe (1/4") Patch cables are handcrafted with Canare L4E6S cable and superior performance Neutrik NP3TB patch plugs. Interface to your panel easily and quickly. Great foruse with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The R in the part number designates RED connector backshell color. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 44-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik NP3TT Patch Plugs with RED backshell for color coding. Standard Cable Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.

Our versatile Starquad Longframe (1/4") Patch cables are handcrafted with Canare L4E6S cable and superior performance Neutrik NP3TB patch plugs. Interface to your panel easily and quickly. Great foruse with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The R in the part number designates RED connector backshell color.

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft
  • Nominal Impedance: 44-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik NP3TT Patch Plugs with RED backshell for color coding.
  • Standard Cable Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge).
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 206101R-02
Product Name HAVEFlex Starquad 1/4" Patch 2'
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 361837 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
E12424 - CAT 5e Ethernet Cable (2 Data Pair) - E12424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details