HAVE, Inc. HAVEFlex Starquad 1/4" Patch 3' 206101B-03

Description
Our versatile Starquad Longframe (1/4") Patch cables are handcrafted with Canare L4E6S cable and superior performance Neutrik NP3TB patch plugs. Interface to your panel easily and quickly. Great foruse with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color. Conductor: 21 AWG,40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 44-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik NP3TB Patch Plugs with BLACK backshell for color coding. Standard Cable Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extracharge). HAVEFlex™ LIFETIME Warranty.
Description
Our versatile Starquad Longframe (1/4") Patch cables are handcrafted with Canare L4E6S cable and superior performance Neutrik NP3TB patch plugs. Interface to your panel easily and quickly. Great foruse with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color. Conductor: 21 AWG,40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 44-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik NP3TB Patch Plugs with BLACK backshell for color coding. Standard Cable Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extracharge). HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Starquad 1/4
Hudson, NY, USA
HAVEFlex Starquad 1/4" Patch 3'
206101B-03
HAVEFlex Starquad 1/4" Patch 3' 206101B-03
Our versatile Starquad Longframe (1/4") Patch cables are handcrafted with Canare L4E6S cable and superior performance Neutrik NP3TB patch plugs. Interface to your panel easily and quickly. Great foruse with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color. Conductor: 21 AWG,40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft Nominal Impedance: 44-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik NP3TB Patch Plugs with BLACK backshell for color coding. Standard Cable Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extracharge). HAVEFlex™ LIFETIME Warranty.

Our versatile Starquad Longframe (1/4") Patch cables are handcrafted with Canare L4E6S cable and superior performance Neutrik NP3TB patch plugs. Interface to your panel easily and quickly. Great foruse with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color.

  • Conductor: 21 AWG,40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft
  • Nominal Impedance: 44-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik NP3TB Patch Plugs with BLACK backshell for color coding.
  • Standard Cable Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extracharge).
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 206101B-03
Product Name HAVEFlex Starquad 1/4" Patch 3'
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 150635-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
PVC & PU Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation Polyvinyl Chloride
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details