HAVE, Inc. HAVEFlex Starquad TT Patch 5' 206001B-05BLA

Description
Our versatile Starquad TT Bantam Patch cables are handcrafted with low profile Canare L4E5C cable and superior performance Neutrik NP3TT patch plugs. Interface to your panel easily and quickly. Greatfor use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color. Conductor: 23AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik NP3TT Patch Plugs with BLACK backshell for color coding. Standard Cable Color: Black (Blue, Gray, Green, Orange, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.
Description
Our versatile Starquad TT Bantam Patch cables are handcrafted with low profile Canare L4E5C cable and superior performance Neutrik NP3TT patch plugs. Interface to your panel easily and quickly. Greatfor use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color. Conductor: 23AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik NP3TT Patch Plugs with BLACK backshell for color coding. Standard Cable Color: Black (Blue, Gray, Green, Orange, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Starquad TT Patch 5' - 206001B-05BLA - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Starquad TT Patch 5'
206001B-05BLA
HAVEFlex Starquad TT Patch 5' 206001B-05BLA
Our versatile Starquad TT Bantam Patch cables are handcrafted with low profile Canare L4E5C cable and superior performance Neutrik NP3TT patch plugs. Interface to your panel easily and quickly. Greatfor use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color. Conductor: 23AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik NP3TT Patch Plugs with BLACK backshell for color coding. Standard Cable Color: Black (Blue, Gray, Green, Orange, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.

Our versatile Starquad TT Bantam Patch cables are handcrafted with low profile Canare L4E5C cable and superior performance Neutrik NP3TT patch plugs. Interface to your panel easily and quickly. Greatfor use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color.

  • Conductor: 23AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >96% Copper High-density TAC Braid.
  • Conductor DC Resistance: <39.7 ohms/1000 ft.
  • Shield DC Resistance: <7.6 ohms/1000 ft.
  • Nominal Capacitance: 50.0 pF/ft
  • Nominal Impedance: 40-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik NP3TT Patch Plugs with BLACK backshell for color coding.
  • Standard Cable Color: Black (Blue, Gray, Green, Orange, Red, White, Yellow are custom at no extra charge).
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 206001B-05BLA
Product Name HAVEFlex Starquad TT Patch 5'
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
FEP & PU Insulated Cable, 250V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation FEP
View Details
USB2422 - USB 2.0 Cable - USB2422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE , White (Laser Markable)
Cable Insulation PFA insulation
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details