HAVE, Inc. HAVE Stereo Audio Cable Dual XLRM-XLRF 20Ft. 205009-020BLA

Description
205009-020BLA - HAVEFlex Balanced Stereo Audio Cable, Dual XLR Female to Dual XLR Male - 20' Length HAVEFlex Stereo Audio Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik XLR Female and Male connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Stereo Audio Cable - 2 XLR Female to 2 XLR Male XLR ends are wired standard with pin 2 hot Great for connecting gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear Thin Profile Dual Pair 24 AWG balanced audio cable High Quality Neutrik XLR Connectors Low Attenuation, Low Crosstalk CM Rated cable Cable color coded, XLR Connector Ends color coded left and right channel
Description
205009-020BLA - HAVEFlex Balanced Stereo Audio Cable, Dual XLR Female to Dual XLR Male - 20' Length HAVEFlex Stereo Audio Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik XLR Female and Male connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Stereo Audio Cable - 2 XLR Female to 2 XLR Male XLR ends are wired standard with pin 2 hot Great for connecting gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear Thin Profile Dual Pair 24 AWG balanced audio cable High Quality Neutrik XLR Connectors Low Attenuation, Low Crosstalk CM Rated cable Cable color coded, XLR Connector Ends color coded left and right channel

Suppliers

Company
Product
Description
Supplier Links
HAVE Stereo Audio Cable Dual XLRM-XLRF 20Ft. - 205009-020BLA - HAVE, Inc.
Hudson, NY, USA
HAVE Stereo Audio Cable Dual XLRM-XLRF 20Ft.
205009-020BLA
HAVE Stereo Audio Cable Dual XLRM-XLRF 20Ft. 205009-020BLA
205009-020BLA - HAVEFlex Balanced Stereo Audio Cable, Dual XLR Female to Dual XLR Male - 20' Length HAVEFlex Stereo Audio Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik XLR Female and Male connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Stereo Audio Cable - 2 XLR Female to 2 XLR Male XLR ends are wired standard with pin 2 hot Great for connecting gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear Thin Profile Dual Pair 24 AWG balanced audio cable High Quality Neutrik XLR Connectors Low Attenuation, Low Crosstalk CM Rated cable Cable color coded, XLR Connector Ends color coded left and right channel

205009-020BLA - HAVEFlex Balanced Stereo Audio Cable, Dual XLR Female to Dual XLR Male - 20' Length
HAVEFlex Stereo Audio Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik XLR Female and Male connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection.

  • Stereo Audio Cable - 2 XLR Female to 2 XLR Male
  • XLR ends are wired standard with pin 2 hot
  • Great for connecting gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear
  • Thin Profile Dual Pair 24 AWG balanced audio cable
  • High Quality Neutrik XLR Connectors
  • Low Attenuation, Low Crosstalk
  • CM Rated cable
  • Cable color coded, XLR Connector Ends color coded left and right channel
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 205009-020BLA
Product Name HAVE Stereo Audio Cable Dual XLRM-XLRF 20Ft.
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details