HAVE, Inc. HAVE Stereo Audio Cable Dual XLRM-XLRF 2Ft. 205009-002BLA

Description
205009-002BLA - HAVEFlex Balanced Stereo Audio Cable, Dual XLR Female to Dual XLR Male - 2' Length HAVEFlex Stereo Audio Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik XLR Female and Male connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Stereo Audio Cable - 2 XLR Female to 2 XLR Male XLR ends are wired standard with pin 2 hot Great for connecting gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear Thin Profile Dual Pair 24 AWG balanced audio cable High Quality Neutrik XLR Connectors Low Attenuation, Low Crosstalk CM Rated cable Cable color coded, XLR Connector Ends color coded left and right channel
Description
205009-002BLA - HAVEFlex Balanced Stereo Audio Cable, Dual XLR Female to Dual XLR Male - 2' Length HAVEFlex Stereo Audio Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik XLR Female and Male connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Stereo Audio Cable - 2 XLR Female to 2 XLR Male XLR ends are wired standard with pin 2 hot Great for connecting gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear Thin Profile Dual Pair 24 AWG balanced audio cable High Quality Neutrik XLR Connectors Low Attenuation, Low Crosstalk CM Rated cable Cable color coded, XLR Connector Ends color coded left and right channel

Suppliers

Company
Product
Description
Supplier Links
HAVE Stereo Audio Cable Dual XLRM-XLRF 2Ft. - 205009-002BLA - HAVE, Inc.
Hudson, NY, USA
HAVE Stereo Audio Cable Dual XLRM-XLRF 2Ft.
205009-002BLA
HAVE Stereo Audio Cable Dual XLRM-XLRF 2Ft. 205009-002BLA
205009-002BLA - HAVEFlex Balanced Stereo Audio Cable, Dual XLR Female to Dual XLR Male - 2' Length HAVEFlex Stereo Audio Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik XLR Female and Male connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Stereo Audio Cable - 2 XLR Female to 2 XLR Male XLR ends are wired standard with pin 2 hot Great for connecting gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear Thin Profile Dual Pair 24 AWG balanced audio cable High Quality Neutrik XLR Connectors Low Attenuation, Low Crosstalk CM Rated cable Cable color coded, XLR Connector Ends color coded left and right channel

205009-002BLA - HAVEFlex Balanced Stereo Audio Cable, Dual XLR Female to Dual XLR Male - 2' Length
HAVEFlex Stereo Audio Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik XLR Female and Male connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection.

  • Stereo Audio Cable - 2 XLR Female to 2 XLR Male
  • XLR ends are wired standard with pin 2 hot
  • Great for connecting gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear
  • Thin Profile Dual Pair 24 AWG balanced audio cable
  • High Quality Neutrik XLR Connectors
  • Low Attenuation, Low Crosstalk
  • CM Rated cable
  • Cable color coded, XLR Connector Ends color coded left and right channel
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 205009-002BLA
Product Name HAVE Stereo Audio Cable Dual XLRM-XLRF 2Ft.
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Breakout to Lead Only, 20 AWG wire - 1011-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details