HAVE, Inc. HAVE iPod Stereo Audio Cable Mini TRS - 2XLR 2Ft. 205008-002BLA

Description
205008-002BLA - HAVEFlex Stereo Audio iPod Breakout Cable, Mini TRS (3.5mm) to 2 XLR Male - 2' Length HAVEFlex Stereo Audio iPod Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik Mini TRS and XLR Male connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Stereo Audio iPod Cable - Mini TRS Male to 2 XLR Male XLR ends are wired standard with pin 2 hot Great for connecting your iPod to gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear Thin Profile Dual Pair 24 AWG balanced audio cable High Quality Neutrik Mini TRS and XLR Connectors Low Attenuation, Low Crosstalk CM Rated cable Cable color coded, XLR Connector End color coded left and right channel
Description
205008-002BLA - HAVEFlex Stereo Audio iPod Breakout Cable, Mini TRS (3.5mm) to 2 XLR Male - 2' Length HAVEFlex Stereo Audio iPod Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik Mini TRS and XLR Male connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Stereo Audio iPod Cable - Mini TRS Male to 2 XLR Male XLR ends are wired standard with pin 2 hot Great for connecting your iPod to gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear Thin Profile Dual Pair 24 AWG balanced audio cable High Quality Neutrik Mini TRS and XLR Connectors Low Attenuation, Low Crosstalk CM Rated cable Cable color coded, XLR Connector End color coded left and right channel

Suppliers

Company
Product
Description
Supplier Links
HAVE iPod Stereo Audio Cable Mini TRS - 2XLR 2Ft. - 205008-002BLA - HAVE, Inc.
Hudson, NY, USA
HAVE iPod Stereo Audio Cable Mini TRS - 2XLR 2Ft.
205008-002BLA
HAVE iPod Stereo Audio Cable Mini TRS - 2XLR 2Ft. 205008-002BLA
205008-002BLA - HAVEFlex Stereo Audio iPod Breakout Cable, Mini TRS (3.5mm) to 2 XLR Male - 2' Length HAVEFlex Stereo Audio iPod Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik Mini TRS and XLR Male connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Stereo Audio iPod Cable - Mini TRS Male to 2 XLR Male XLR ends are wired standard with pin 2 hot Great for connecting your iPod to gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear Thin Profile Dual Pair 24 AWG balanced audio cable High Quality Neutrik Mini TRS and XLR Connectors Low Attenuation, Low Crosstalk CM Rated cable Cable color coded, XLR Connector End color coded left and right channel

205008-002BLA - HAVEFlex Stereo Audio iPod Breakout Cable, Mini TRS (3.5mm) to 2 XLR Male - 2' Length
HAVEFlex Stereo Audio iPod Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik Mini TRS and XLR Male connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection.

  • Stereo Audio iPod Cable - Mini TRS Male to 2 XLR Male
  • XLR ends are wired standard with pin 2 hot
  • Great for connecting your iPod to gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear
  • Thin Profile Dual Pair 24 AWG balanced audio cable
  • High Quality Neutrik Mini TRS and XLR Connectors
  • Low Attenuation, Low Crosstalk
  • CM Rated cable
  • Cable color coded, XLR Connector End color coded left and right channel
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 205008-002BLA
Product Name HAVE iPod Stereo Audio Cable Mini TRS - 2XLR 2Ft.
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details