HAVE, Inc. HAVE iPod Stereo Audio Cable Mini TRS - 2 RCA 30Ft. 205006-030BLA

Description
205006-030BLA - HAVEFlex Stereo Audio iPod Breakout Cable, Mini TRS (3.5mm) to 2 RCA - 30 FT Length HAVEFlex Stereo Audio iPod Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik Mini TRS and RCA connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Stereo Audio iPod Cable - Mini TRS Male to 2 RCA Male Great for connecting your iPod to gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear Thin Profile Dual Pair 24 AWG balanced audio cable High Quality Neutrik Mini TRS and RCA Connectors Low Attenuation, Low Crosstalk CM Rated cable Cable color coded, RCA Connector End color coded left and right channel
Description
205006-030BLA - HAVEFlex Stereo Audio iPod Breakout Cable, Mini TRS (3.5mm) to 2 RCA - 30 FT Length HAVEFlex Stereo Audio iPod Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik Mini TRS and RCA connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Stereo Audio iPod Cable - Mini TRS Male to 2 RCA Male Great for connecting your iPod to gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear Thin Profile Dual Pair 24 AWG balanced audio cable High Quality Neutrik Mini TRS and RCA Connectors Low Attenuation, Low Crosstalk CM Rated cable Cable color coded, RCA Connector End color coded left and right channel

Suppliers

Company
Product
Description
Supplier Links
HAVE iPod Stereo Audio Cable Mini TRS - 2 RCA 30Ft. - 205006-030BLA - HAVE, Inc.
Hudson, NY, USA
HAVE iPod Stereo Audio Cable Mini TRS - 2 RCA 30Ft.
205006-030BLA
HAVE iPod Stereo Audio Cable Mini TRS - 2 RCA 30Ft. 205006-030BLA
205006-030BLA - HAVEFlex Stereo Audio iPod Breakout Cable, Mini TRS (3.5mm) to 2 RCA - 30 FT Length HAVEFlex Stereo Audio iPod Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik Mini TRS and RCA connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Stereo Audio iPod Cable - Mini TRS Male to 2 RCA Male Great for connecting your iPod to gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear Thin Profile Dual Pair 24 AWG balanced audio cable High Quality Neutrik Mini TRS and RCA Connectors Low Attenuation, Low Crosstalk CM Rated cable Cable color coded, RCA Connector End color coded left and right channel

205006-030BLA - HAVEFlex Stereo Audio iPod Breakout Cable, Mini TRS (3.5mm) to 2 RCA - 30 FT Length
HAVEFlex Stereo Audio iPod Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik Mini TRS and RCA connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection.

  • Stereo Audio iPod Cable - Mini TRS Male to 2 RCA Male
  • Great for connecting your iPod to gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear
  • Thin Profile Dual Pair 24 AWG balanced audio cable
  • High Quality Neutrik Mini TRS and RCA Connectors
  • Low Attenuation, Low Crosstalk
  • CM Rated cable
  • Cable color coded, RCA Connector End color coded left and right channel
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 205006-030BLA
Product Name HAVE iPod Stereo Audio Cable Mini TRS - 2 RCA 30Ft.
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details