HAVE, Inc. HAVE Stereo Audio Cable Dual RCAM-M 25Ft 205005-025BLA

Description
205005-025BLA - HAVEFlex Stereo Audio Cable, Dual RCA to RCA - 25' Length HAVEFlex Stereo Audio Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik RCA connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Stereo Audio Cable - 2 RCA to 2 RCA Thin Profile Dual Pair 24 AWG balanced audio cable High Quality Neutrik RCA Connectors Low Attenuation, Low Crosstalk CM Rated cable Cable color coded, Connector Ends color coded left and right channel
Description
205005-025BLA - HAVEFlex Stereo Audio Cable, Dual RCA to RCA - 25' Length HAVEFlex Stereo Audio Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik RCA connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Stereo Audio Cable - 2 RCA to 2 RCA Thin Profile Dual Pair 24 AWG balanced audio cable High Quality Neutrik RCA Connectors Low Attenuation, Low Crosstalk CM Rated cable Cable color coded, Connector Ends color coded left and right channel

Suppliers

Company
Product
Description
Supplier Links
HAVE Stereo Audio Cable Dual RCAM-M 25Ft - 205005-025BLA - HAVE, Inc.
Hudson, NY, USA
HAVE Stereo Audio Cable Dual RCAM-M 25Ft
205005-025BLA
HAVE Stereo Audio Cable Dual RCAM-M 25Ft 205005-025BLA
205005-025BLA - HAVEFlex Stereo Audio Cable, Dual RCA to RCA - 25' Length HAVEFlex Stereo Audio Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik RCA connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Stereo Audio Cable - 2 RCA to 2 RCA Thin Profile Dual Pair 24 AWG balanced audio cable High Quality Neutrik RCA Connectors Low Attenuation, Low Crosstalk CM Rated cable Cable color coded, Connector Ends color coded left and right channel

205005-025BLA - HAVEFlex Stereo Audio Cable, Dual RCA to RCA - 25' Length
HAVEFlex Stereo Audio Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik RCA connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection.

  • Stereo Audio Cable - 2 RCA to 2 RCA
  • Thin Profile Dual Pair 24 AWG balanced audio cable
  • High Quality Neutrik RCA Connectors
  • Low Attenuation, Low Crosstalk
  • CM Rated cable
  • Cable color coded, Connector Ends color coded left and right channel
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 205005-025BLA
Product Name HAVE Stereo Audio Cable Dual RCAM-M 25Ft
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064552-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details