HAVE, Inc. HAVE Headphone Ext Cable 3.5MM M-F 30' 205003-030BLA

Description
205003-030BLA - HAVEFlex Starquad Headphone Extention Cable with 3.5mm Stereo Mini TRS Male - Female, 30' Black. Our prized Starquad Headphone Extention cables are handcrafted with super flexible Canare L-4E5C cable and professional 3.5mm Stereo Mini TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro or Prosumer Headphones with Mini TRS Plugs. Or use a 1/4" TRS female to 3.5mm TRS Plug adapter Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Professional 3.5mm Stereo Mini TRS connectors. 1 Male, 1 Female Color: Black HAVEFlex™ LIFETIMEWarranty
Description
205003-030BLA - HAVEFlex Starquad Headphone Extention Cable with 3.5mm Stereo Mini TRS Male - Female, 30' Black. Our prized Starquad Headphone Extention cables are handcrafted with super flexible Canare L-4E5C cable and professional 3.5mm Stereo Mini TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro or Prosumer Headphones with Mini TRS Plugs. Or use a 1/4" TRS female to 3.5mm TRS Plug adapter Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Professional 3.5mm Stereo Mini TRS connectors. 1 Male, 1 Female Color: Black HAVEFlex™ LIFETIMEWarranty

Suppliers

Company
Product
Description
Supplier Links
HAVE Headphone Ext Cable 3.5MM M-F 30' - 205003-030BLA - HAVE, Inc.
Hudson, NY, USA
HAVE Headphone Ext Cable 3.5MM M-F 30'
205003-030BLA
HAVE Headphone Ext Cable 3.5MM M-F 30' 205003-030BLA
205003-030BLA - HAVEFlex Starquad Headphone Extention Cable with 3.5mm Stereo Mini TRS Male - Female, 30' Black. Our prized Starquad Headphone Extention cables are handcrafted with super flexible Canare L-4E5C cable and professional 3.5mm Stereo Mini TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro or Prosumer Headphones with Mini TRS Plugs. Or use a 1/4" TRS female to 3.5mm TRS Plug adapter Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Professional 3.5mm Stereo Mini TRS connectors. 1 Male, 1 Female Color: Black HAVEFlex™ LIFETIMEWarranty

205003-030BLA - HAVEFlex Starquad Headphone Extention Cable with 3.5mm Stereo Mini TRS Male - Female, 30' Black.
Our prized Starquad Headphone Extention cables are handcrafted with super flexible Canare L-4E5C cable and professional 3.5mm Stereo Mini TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro or Prosumer Headphones with Mini TRS Plugs. Or use a 1/4" TRS female to 3.5mm TRS Plug adapter

  • Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >96% Copper High-density TAC Braid.
  • Conductor DC Resistance: <39.7 ohms/1000 ft.
  • Shield DC Resistance: <7.6 ohms/1000 ft.
  • Nominal Capacitance: 50.0 pF/ft
  • Nominal Impedance: 40-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Professional 3.5mm Stereo Mini TRS connectors. 1 Male, 1 Female
  • Color: Black
  • HAVEFlex™ LIFETIMEWarranty
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 205003-030BLA
Product Name HAVE Headphone Ext Cable 3.5MM M-F 30'
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
USB2422 - USB 2.0 Cable - USB2422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE , White (Laser Markable)
Cable Insulation PFA insulation
View Details
Twisted Pair Cable - 141561-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details