HAVE, Inc. HAVEFlex Dig Snake 4Pr XLRM-XLRF 20' 204DSN526-XMF-020

Description
204DSN526-XMF-020 HAVEFLEX Digital Audio Snake - 4 XLR Male to 4 XLR Female Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepco's flexible precision 5526 series digital snake cable, Neutrik XLR's and professional quality DB25 connectors. Ideal for multi-channel AES breakouts from AD/DA converters, digital mixers, or digital multi-track recorders. Other configurations including ELCO connectors are available as custom, please call with your needs! Gepco 110-ohm AES/EBU twisted pair 5526 series cable. Ends are terminated with Neutrik XLR's and or DB25 D-sub multipin connectors. series cable. XLR Male to XLR Female versions available in 4 pair and 8 pair configurations. series cable. DB25 D-Sub versions available in 8 pair configurations only. series cable. Each conductor of the twisted-pair is insulated with a low dielectric constant, gas-injected foam polyethylene or foam polypropylene insulation. series cable. Pairs are precision twisted to a tight lay with a non-conductive polyethylene filler rod, shielded, and isolated withcolor-coded pair jackets. series cable. Gepco's cable construction techniques lower attenuation, minimize crosstalk, and stabilizes the impedance, thereby reducing the occurrence of cable indu
Description
204DSN526-XMF-020 HAVEFLEX Digital Audio Snake - 4 XLR Male to 4 XLR Female Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepco's flexible precision 5526 series digital snake cable, Neutrik XLR's and professional quality DB25 connectors. Ideal for multi-channel AES breakouts from AD/DA converters, digital mixers, or digital multi-track recorders. Other configurations including ELCO connectors are available as custom, please call with your needs! Gepco 110-ohm AES/EBU twisted pair 5526 series cable. Ends are terminated with Neutrik XLR's and or DB25 D-sub multipin connectors. series cable. XLR Male to XLR Female versions available in 4 pair and 8 pair configurations. series cable. DB25 D-Sub versions available in 8 pair configurations only. series cable. Each conductor of the twisted-pair is insulated with a low dielectric constant, gas-injected foam polyethylene or foam polypropylene insulation. series cable. Pairs are precision twisted to a tight lay with a non-conductive polyethylene filler rod, shielded, and isolated withcolor-coded pair jackets. series cable. Gepco's cable construction techniques lower attenuation, minimize crosstalk, and stabilizes the impedance, thereby reducing the occurrence of cable indu

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
HAVEFlex Dig Snake 4Pr XLRM-XLRF 20'
204DSN526-XMF-020
HAVEFlex Dig Snake 4Pr XLRM-XLRF 20' 204DSN526-XMF-020
204DSN526-XMF-020 HAVEFLEX Digital Audio Snake - 4 XLR Male to 4 XLR Female Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepco's flexible precision 5526 series digital snake cable, Neutrik XLR's and professional quality DB25 connectors. Ideal for multi-channel AES breakouts from AD/DA converters, digital mixers, or digital multi-track recorders. Other configurations including ELCO connectors are available as custom, please call with your needs! Gepco 110-ohm AES/EBU twisted pair 5526 series cable. Ends are terminated with Neutrik XLR's and or DB25 D-sub multipin connectors. series cable. XLR Male to XLR Female versions available in 4 pair and 8 pair configurations. series cable. DB25 D-Sub versions available in 8 pair configurations only. series cable. Each conductor of the twisted-pair is insulated with a low dielectric constant, gas-injected foam polyethylene or foam polypropylene insulation. series cable. Pairs are precision twisted to a tight lay with a non-conductive polyethylene filler rod, shielded, and isolated withcolor-coded pair jackets. series cable. Gepco's cable construction techniques lower attenuation, minimize crosstalk, and stabilizes the impedance, thereby reducing the occurrence of cable indu

204DSN526-XMF-020 HAVEFLEX Digital Audio Snake - 4 XLR Male to 4 XLR Female
Our HAVEFlex handcrafted 110-ohm digital audio snakes are perfect for multiple channel transmission of 110-ohm AES/EBU digital audio data. Made with Gepco's flexible precision 5526 series digital snake cable, Neutrik XLR's and professional quality DB25 connectors. Ideal for multi-channel AES breakouts from AD/DA converters, digital mixers, or digital multi-track recorders. Other configurations including ELCO connectors are available as custom, please call with your needs!

  • Gepco 110-ohm AES/EBU twisted pair 5526 series cable.
  • Ends are terminated with Neutrik XLR's and or DB25 D-sub multipin connectors. series cable.
  • XLR Male to XLR Female versions available in 4 pair and 8 pair configurations. series cable.
  • DB25 D-Sub versions available in 8 pair configurations only. series cable.
  • Each conductor of the twisted-pair is insulated with a low dielectric constant, gas-injected foam polyethylene or foam polypropylene insulation. series cable.
  • Pairs are precision twisted to a tight lay with a non-conductive polyethylene filler rod, shielded, and isolated withcolor-coded pair jackets. series cable.
  • Gepco's cable construction techniques lower attenuation, minimize crosstalk, and stabilizes the impedance, thereby reducing the occurrence of cable indu
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number 204DSN526-XMF-020
Product Name HAVEFlex Dig Snake 4Pr XLRM-XLRF 20'
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
Cable Shielding Braid; Sprial
View Details
Audio Cable - 2883930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details
Twisted-paired Stranded Communication / Intercom Cable, Unshielded - 3022 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding No Shielding
Cable Insulation Polyvinyl Chloride
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Certifications UL Recognized Component Mark (US and Canadian); ISO; IEC; CSA Mark
View Details