HAVE, Inc. Audio Y Cable 2 RCA Female-RCA 6" 202013

Description
202013 - High Quality yet economical Audio Y Cable, 2 RCA Female to 1 RCA Male 6" length
Description
202013 - High Quality yet economical Audio Y Cable, 2 RCA Female to 1 RCA Male 6" length

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Audio Y Cable 2 RCA Female-RCA 6"
202013
Audio Y Cable 2 RCA Female-RCA 6" 202013
202013 - High Quality yet economical Audio Y Cable, 2 RCA Female to 1 RCA Male 6" length

202013 - High Quality yet economical Audio Y Cable, 2 RCA Female to 1 RCA Male 6" length

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 202013
Product Name Audio Y Cable 2 RCA Female-RCA 6"
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details