HAVE, Inc. Audio Y Cable 2 RCA-RCA Female 6" 202012

Description
202012 - High Quality yet economical Audio Y Cable, 2 RCA to 2 RCA female 6" length
Description
202012 - High Quality yet economical Audio Y Cable, 2 RCA to 2 RCA female 6" length

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Audio Y Cable 2 RCA-RCA Female 6"
202012
Audio Y Cable 2 RCA-RCA Female 6" 202012
202012 - High Quality yet economical Audio Y Cable, 2 RCA to 2 RCA female 6" length

202012 - High Quality yet economical Audio Y Cable, 2 RCA to 2 RCA female 6" length

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 202012
Product Name Audio Y Cable 2 RCA-RCA Female 6"
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details