HAVE, Inc. HAVEFlex Starquad Cable XLRF-TS 2' 201010-02

Description
Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR and TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for connecting outputs of mics or pro equipment to mic inputs or unbalanced inputs of â•" connectored low-density patch bays. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and Neutrik Phone connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.
Description
Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR and TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for connecting outputs of mics or pro equipment to mic inputs or unbalanced inputs of â•" connectored low-density patch bays. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and Neutrik Phone connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Starquad Cable XLRF-TS 2' - 201010-02 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Starquad Cable XLRF-TS 2'
201010-02
HAVEFlex Starquad Cable XLRF-TS 2' 201010-02
Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR and TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for connecting outputs of mics or pro equipment to mic inputs or unbalanced inputs of â•" connectored low-density patch bays. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and Neutrik Phone connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.

Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik XLR and TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for all microphone use and great for connecting outputs of mics or pro equipment to mic inputs or unbalanced inputs of â•" connectored low-density patch bays.

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft at 1KHz
  • Nominal Impedance: 44-ohm.
  • Great for runs over 25'
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik XLR and Neutrik Phone connectors.
  • Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge).
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 201010-02
Product Name HAVEFlex Starquad Cable XLRF-TS 2'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-3,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6029A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
Audio Cable - 2075347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
5+5 Pos. Female Receptacle DIL 22 AWG Straight Cable Assembly, 150mm, single-end, for Latches - M80-FC11068L0-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details